EN
  • EN
  • DE

FOD8012R2

Part No FOD8012R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV 2CH PUSH PULL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FOD8012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8012R2TR, FOD8012R2CT, FOD8012R2-ND, FOD8012R2DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919218-FOD8012R2
Ultra Librarian 3D Model Ultra Librarian FOD8012R2 CAD Model

Description

Introducing ON Semiconductor's FOD8012R2 Logic Gate Optocoupler

ON Semiconductor's FOD8012R2 is a high-performance, integrated logic gate optocoupler that provides an efficient solution for electrical isolation in a wide range of digital applications. This device is designed to meet the stringent requirements of industrial, automotive, and consumer markets, ensuring reliable operation and signal integrity in environments with high electrical noise.

Key Features

  • High-Speed Performance: The FOD8012R2 offers a fast propagation delay, making it suitable for high-frequency signal isolation.
  • Electrical Isolation: With a high isolation voltage, this optocoupler provides excellent protection against high voltage transients and allows for safe signal communication between different voltage domains.
  • High Noise Immunity: Its robust design ensures that the device is immune to electromagnetic interference (EMI), providing consistent performance in noisy electrical environments.
  • Low Power Consumption: It is designed for energy efficiency, which makes it ideal for power-sensitive applications.
  • Compact Footprint: The small package size of the FOD8012R2 allows for a reduced PCB space requirement, making it perfect for space-constrained applications.

Applications

The versatility of the FOD8012R2 makes it an excellent choice for various applications, including:

  • Industrial controls
  • Isolated bus drivers
  • Automotive systems
  • Power supply management
  • Medical equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FOD8012R2 is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Easy Integration

The FOD8012R2 comes in a user-friendly package that is compatible with standard SMT processes, making it easy to integrate into existing designs without the need for additional hardware or complex configurations.

In summary, the FOD8012R2 from ON Semiconductor is a top-tier logic gate optocoupler that combines speed, efficiency, and reliability, making it an ideal choice for designers looking to enhance the performance and safety of their digital systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4208 $58.1536
42+ $2.8069 $117.8898
64+ $2.7191 $174.0224
88+ $2.6315 $231.5720
114+ $2.5437 $289.9818
152+ $2.2806 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess