EN
  • EN
  • DE

FOD8001R2

Part No FOD8001R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV PUSH PULL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 18 Weeks
Features Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms Channel 20kV/µs CMTI 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FOD8001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8001R2-ND, FOD8001R2CT, FOD8001R2DKR, FOD8001R2TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872150-FOD8001R2
Ultra Librarian 3D Model Ultra Librarian FOD8001R2 CAD Model

Description

The FOD8001R2 from ON Semiconductor is a cutting-edge solution for precision voltage regulation and error amplification in isolated feedback control systems. This device is a part of ON Semiconductor's family of optically isolated error amplifiers, designed to offer accurate, stable, and isolated feedback for switch mode power supplies (SMPS), including those used in server, telecom, and industrial applications.

Key Features

  • High Precision: The FOD8001R2 features a tight accuracy specification, ensuring precise voltage regulation and feedback control.
  • Optical Isolation: With its optical isolation, the device provides excellent protection against high voltage transients, enhancing system reliability and safety.
  • Wide Bandwidth: It offers a wide bandwidth, which is essential for fast response times in dynamic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the FOD8001R2 operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Compact Package: The device comes in a compact, surface-mount package, allowing for space-saving designs and easy integration into existing circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Supply Modules
  • Telecommunications Equipment
  • Server Power Supplies
  • Industrial Electronics

The FOD8001R2 is an excellent choice for engineers and designers who require a reliable and high-performance error amplifier. Its robust design and high level of integration facilitate the development of advanced power systems with stringent performance and safety requirements. With ON Semiconductor's commitment to quality, the FOD8001R2 stands out as a superior component for precision control in isolated power supply systems.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the official datasheet and product documentation provided by ON Semiconductor.

You May Also Be Interested in

Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $3.5374
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3585 $54.3400
90+ $1.1147 $100.3230
140+ $1.0798 $151.1720
195+ $1.0450 $203.7750
250+ $1.0102 $252.5500
335+ $0.9057 $303.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess