EN
  • EN
  • DE

FOD2200S

Part No FOD2200S
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description LOW INPUT CURRENT LOGIC GATE OPTOCOUPLERS | OPTOISO 5KV TRI-STATE 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Input Type DC
Output Type Tri-State
Current - Output / Channel 25mA
Data Rate 2.5MBd
Propagation Delay tpLH / tpHL (Maximum) 300ns, 300ns
Rise / Fall Time 80ns, 25ns
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 10mA
Supply Voltage (V) 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174937-FOD2200S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD2200S CAD Model

Description

The FOD2200S is an advanced high-speed logic gate optocoupler from ON Semiconductor that combines superior isolation capabilities with exceptional performance. This device is designed to meet the stringent demands of high-speed digital interfacing applications, providing a reliable means of signal transfer while maintaining electrical isolation between input and output.

Key Features

  • High-Speed Performance: With a typical data rate of 25 Mbps, the FOD2200S ensures fast and accurate signal transfer, making it ideal for high-speed applications such as microprocessor system interfaces, digital isolation for A/D, D/A conversion, and bus isolation.
  • Robust Isolation: The device boasts an insulation voltage rating of 3750 Vrms for 1 minute, providing excellent protection against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Its low input current of 5 mA minimizes power dissipation, which is critical in power-sensitive designs.
  • TTL and CMOS Compatibility: The optocoupler is compatible with both TTL and CMOS logic levels, offering flexibility in interfacing with various digital systems.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the FOD2200S is suitable for use in a diverse range of environments and applications.

Applications

The FOD2200S is versatile and can be used in various applications that require high-speed digital signal isolation such as:

  • Isolated line receivers
  • Computer peripheral interfaces
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Ground loop elimination
  • Pulse transformer replacement
  • Bus isolation

Package and Quality

The ON Semiconductor FOD2200S comes in a compact 8-pin DIP package, ensuring ease of integration into existing designs. It is also available in a surface-mountable SOIC-8 package for more space-constrained applications. The device is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. Additionally, it is UL recognized and approved by regulatory standards, ensuring a high level of quality and safety for your designs.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
QT Optoelectronics
OPTO.
Lowest to $1.2929
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess