Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 345045-PC918
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC918 CAD Model

Description

The PC918 is a high-performance, compact photocoupler manufactured by Sharp Microelectronics. It's designed for insulation between circuits operating at different voltage levels, offering reliable signal transmission and high isolation voltage. This device is commonly used in various industrial and consumer applications where safety and noise immunity are critical.

Applications:

  • Programmable Logic Controllers (PLCs): For isolating input/output signals and protecting sensitive control circuitry.
  • Inverter Circuits: Providing isolation in power conversion stages.
  • Power Supplies: Ensuring safe isolation between the primary and secondary sides.
  • Factory Automation Equipment: Protecting control systems from voltage surges and noise.
  • Motor Control Circuits: Isolating control signals from high-power motor drive circuitry.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Compact Package: Space-saving design for high-density circuit boards.
  • High Collector-Emitter Voltage: Suitable for applications requiring a higher voltage rating.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption and simplifies driving circuitry.

Benefits:

  • Enhanced Safety: Protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Minimizes the effects of electrical noise on signal integrity.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Increased Reliability: Provides stable and dependable performance over a wide range of operating conditions.
  • Reduced Power Consumption: Contributes to energy-efficient designs.

Additional Details:

The PC918 typically features a phototransistor output. The specific isolation voltage, current transfer ratio, and other parameters vary depending on the specific version of the PC918. Designers should consult the datasheet to ensure the device meets the requirements of their application. The package is often a DIP (Dual In-line Package) or similar through-hole package. It's designed to be RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances.

Careful consideration of the operating temperature range and derating factors is crucial for ensuring long-term reliability. Proper layout techniques are also important to minimize the effects of stray capacitance and inductance, which can degrade performance at higher frequencies.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 8SO STRETC
Lowest to $4.2866
ECAD model for ACPL-K72T-060E
Vishay
High Speed Optocoupler, Dual, 5 MBd
Need more? Email Us
ECAD model for SFH6732-X007
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SOTALL
Lowest to $5.9588
ECAD model for HCPL-0211-060E
Vishay
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
Need more? Email Us
ECAD model for VO0631-X001T
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-SMD
Need more? Email Us
ECAD model for EL2631S(TA)-V
Fairchild/ON Semiconductor
6-Pin DIP High Speed Logic Optocouplers
Lowest to $1.4631
ECAD model for H11N3M
Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 12-SO
Need more? Email Us
ECAD model for ACFL-6211T-000E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Lowest to $19.0330
ECAD model for ACPL-K75T-000E

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,800 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention