Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 345047-PC922
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC922 CAD Model

Description

The PC922 is a high-isolation voltage photocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between high and low voltage circuits, improving safety and reducing noise in sensitive applications. It features a compact design and is suitable for use in various industrial control systems, power supplies, and other applications requiring reinforced insulation.

Applications:

  • AC Servo Motor Drivers: Used for isolation in feedback and control circuits.
  • Inverter Power Supplies: Provides reinforced insulation between the primary and secondary sides.
  • Factory Automation Equipment: Protects control systems from voltage surges and electrical noise.
  • Measuring Instruments: Isolates sensitive measurement circuits from high-voltage power sources.
  • Medical Equipment: Ensures patient safety through galvanic isolation.

Features:

  • High Isolation Voltage: Offers reinforced insulation for enhanced safety and reliability.
  • Compact Package: Allows for high-density mounting on printed circuit boards.
  • High-Speed Switching: Enables fast signal transmission in high-frequency applications.
  • Low Input Current: Reduces power consumption and simplifies driving requirements.
  • Creepage and Clearance Distance: Designed with sufficient spacing to prevent arcing and ensure safe operation.

Benefits:

  • Improved Safety: Protects users and equipment from hazardous voltages.
  • Enhanced Noise Immunity: Minimizes the effects of electrical noise on signal integrity.
  • Simplified Circuit Design: Reduces the need for complex isolation techniques.
  • Increased Reliability: Provides stable and dependable performance over a wide range of operating conditions.
  • Reduced Power Consumption: Contributes to energy-efficient designs.

Additional Details:

The PC922 typically employs a phototransistor or phototriac output. Specific electrical characteristics, such as isolation voltage, current transfer ratio (CTR), and switching speed, vary depending on the specific model. Designers should always refer to the manufacturer's datasheet for accurate specifications and application guidelines. The package is often a DIP (Dual In-line Package) or surface-mount package. It complies with relevant safety standards, such as UL, CSA, and VDE.

The device’s performance can be affected by temperature, so it is essential to consider the operating temperature range and derating factors. Proper PCB layout is crucial for minimizing stray capacitance and inductance, especially in high-speed applications. The PC922 is RoHS compliant, indicating adherence to environmental regulations.

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 3.75KV PUSH PULL 5-SO
Lowest to $5.5955
ECAD model for ACPL-M21L-060E
Broadcom Limited
50 MBd 2 ns PWD High Speed CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $16.4086
ECAD model for HCPL-0723-500E
Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH OPN COLL 8-DIP
Need more? Email Us
ECAD model for HCPL2630V
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8-DP
Need more? Email Us
ECAD model for HCPL-4506
Everlight Electronics Co Ltd
8 PIN SOP HIGH SPEED 10MBit/s LOGIC GATE
Lowest to $1.4514
ECAD model for EL0601
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
ECAD model for ACPL-K74T-060E
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $0.8126
ECAD model for ACPL-M61L-560E
Everlight Electronics Co Ltd
OPTOISO 5KV OPEN COLLECTOR 6-SMD
Need more? Email Us
ECAD model for H11L2S(TA)-V

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.3097 $76.5485
11+ $12.5621 $138.1831
16+ $12.1689 $194.7024
22+ $11.7769 $259.0918
29+ $11.3850 $330.1650
39+ $10.2066 $398.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention