Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 4000Vrms
Common Mode Transient Immunity (Min) 1.5kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Rise and Fall Time 200ns, 200ns
Current - Peak Output 400mA
Forward Voltage 1.6V
Continuous forward current- Max 20mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -25°C to 80°C
Mounting SMD (SMT)
Case / Package 14-SMT
Approvals UR, VDE
Win Source Part Number 045630-PC929P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC929P CAD Model

Description

The Sharp Microelectronics 045630-PC929P is an optical coupling technology isolator with a 14-SMT case/package.

  • Forward Voltage: 1.6V
  • Isolation Voltage: 4000Vrms
  • Common Mode Transient Immunity: 1.5kV/μs
  • Approvals: UR and VDE approved
  • Temperature Range: -25°C to 80°C
  • Current Peak Output: 400mA
  • Continuous Forward Current-Max: 20mA
  • Status: obsolete (EOL)
  • Supplied in: tube/rail packaging
  • Popularity: medium
  • Supply and Demand Status: limited
  • Specification: no specification provided.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Optocoupler Drive 30V 16-Pin SO T/R
Lowest to $4.0839
ECAD model for TLP5214(TP,E
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
CEL
OPTOISO 5KV GATE DRIVER 8DIP GW / Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for PS9505L3-E3-AX
CEL
OPTOISO 5KV GATE DRIVER 16SSOP / Optocoupler Drive 1-CH 30V 1500V 16-Pin SSOP T/R
Lowest to $2.2433
ECAD model for PS9402-E3-AX
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 8SOIC / 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for SI8220BB-A-IS
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / 0.5 AND 4.0 AMP ISO DRIVERS
Need more? Email Us
ECAD model for SI8231BB-D-ISR
CEL
OPTOISO 5KV GATE DRIVER 8SDIP GW / Optocoupler Logic-Out Logic, Inverter-IN
Need more? Email Us
ECAD model for PS9305L-E3-AX
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
Broadcom Limited
Optocoupler Drive 1-CH 30V 1500V 6-Pin SO T/R / 1.0 Amp Output Current IGBT Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 | OPTOISO 5KV 1CH GATE DRIVER 6SO
Lowest to $2.4564
ECAD model for ACPL-W340-560E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5277 $65.9625
300+ $0.4333 $129.9900
465+ $0.4191 $194.8815
640+ $0.4062 $259.9680
830+ $0.3920 $325.3600
1,105+ $0.3519 $388.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,875 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention