Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Reel package
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 200ns, 200ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.56V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SSOP
Approvals CSA, UL
Win Source Part Number 792576-PS9402-E3-AX
Popularity Medium
Supply and Demand Status Limited
Family Name PS9402
Introduction Date December 19, 2011
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PS9402-E3-AX CAD Model

Description

The CEL PS9402-E3-AX is an optical coupling device that comes in a 16-SOIC (0.295", 7.50mm Width) package.

  • Current-Output High: 2A
  • Current-Output Low: 2A
  • Operating Supply Voltage: 15V to 30V
  • Voltage-Forward (Vf): 1.56V
  • Rise/Fall Time: 50ns/50ns
  • Channels: 1
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 25kV/μs
  • Propagation Delay tpLH/tpHL: 200ns/200ns
  • Approvals: RoHS, CSA, UL

You May Also Be Interested in

Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8233BB-AM
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $4.3723
ECAD model for SI8234BB-C-IS1R
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $3.1791
ECAD model for SI8234AB-D-IS1R
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRVR 16SSOP
Lowest to $22.0782
ECAD model for PS9402-AX
Texas Instruments
AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Lowest to $2.8837
ECAD model for UCC23513BQDWYRQ1
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.9152
ECAD model for UCC5350MCD
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Need more? Email Us
ECAD model for PS9308L2-AX
Renesas Electronics America
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SMD
Need more? Email Us
ECAD model for PS9307AL2-AX
Skyworks Solutions Inc.
4A Gate Driver RF Coupling 2500Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for SI8271BB-AS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2433 $51.5959
55+ $1.8407 $101.2385
85+ $1.7831 $151.5635
116+ $1.7256 $200.1696
150+ $1.6681 $250.2150
201+ $1.4955 $300.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention