Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FMC, VIPer12AS, L6388
Primary Attributes 50W, 2 or 3-Ph PMAC Motors, 115 ~ 230 VAC
Supplied Contents Board(s)
Secondary Attributes 12 - 22kHz Switching Frequency, EN61000-6-2 and EN61000-6-3 Compliant
Other Names 497-8402,STEVALIHM019V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284612-STEVAL-IHM019V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM019V1 CAD Model

Description

The STEVAL-IHM019V1 from STMicroelectronics is a sophisticated motor control evaluation board designed for those who require a high-performance, flexible, and compact solution for AC motor driving applications. It is a part of the ST's motor control ecosystem which provides a rich set of hardware, software, and tools to support the development of motor control applications.

Key Features

  • Based on the STSPIN32F0A advanced BLDC controller with an integrated 3-phase driver
  • Supports a wide range of motor types, including Permanent Magnet Synchronous Motors (PMSM), Brushless DC (BLDC), and stepper motors
  • Embedded STM32F0 microcontroller for efficient control algorithms with an ARM Cortex-M0 core
  • Overcurrent and overvoltage protection for enhanced safety and reliability
  • Integrated bootstrap diodes and an onboard 3.3V DC/DC converter
  • User-friendly configuration and debugging via a dedicated USB port
  • Compatible with a wide range of input voltages, from 8 V to 45 V
  • Support for sensorless and sensored Field Oriented Control (FOC) with Hall sensors

Applications

The STEVAL-IHM019V1 is ideal for a variety of applications where precise motor control is essential. This includes:

  • Home appliances such as washing machines and refrigerators
  • Industrial automation systems
  • Fans, pumps, and HVAC systems
  • Robotics and drone propulsion systems

Development Support

STMicroelectronics provides comprehensive support for the STEVAL-IHM019V1 through their extensive range of software tools and libraries. The board is supported by the STM32Cube software development kit, which includes the STM32CubeMX initialization code generator and configurator, and the STM32CubeMonitor for real-time debugging and monitoring. Additionally, an array of example projects and application notes are available to jump-start development and minimize time to market.

Conclusion

With its robust design, versatile feature set, and strong development support, the STEVAL-IHM019V1 is an excellent choice for engineers and developers looking to explore advanced motor control solutions. Whether for rapid prototyping or for integrating into a final product, this evaluation board is engineered to drive innovation and performance in motor control applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
Texas Instruments
CDCE62005 - Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
ECAD model for CDCE62005EVM
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
THine Electronics, Inc.
THCV244 EVALUATION BOARD SMA
Need more? Email Us
ECAD model for THEVA244-SMA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention