EN
  • EN
  • DE

EVAL-ADM3252EEBZ

Part No EVAL-ADM3252EEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM3252E  /  ADM3252E Isolated, RS-232 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Isolated, RS-232
Embedded No
Utilized IC / Part ADM3252E
Primary Attributes 2.5kV Isolated (Power and Data) RS-232 Transceiver, Isolated DC/DC Converter
Supplied Contents Board(s)
Secondary Attributes 2 Channels
Base Product Number ADM3252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-ADM3252EEBZ
Standard Package 1
Win Source Part Number 1043547-EVAL-ADM3252EEBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM3252EEBZ CAD Model

Description

The EVAL-ADM3252EEBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to demonstrate the capabilities of the ADM3252E, a robust, high-speed, 2.5 kV fully isolated, dual-channel RS-232/V.28 transceiver device. This evaluation board is an essential tool for engineers and designers who need to incorporate isolated RS-232 interfaces into their industrial, instrumentation, or communication systems.

Key Features:

  • Isolation: The ADM3252E provides a 2.5 kV RMS signal and power isolated RS-232 transceiver solution, ensuring safety and preventing ground loops.
  • Channels: Dual-channel operation allows for two RS-232 communication ports to be used simultaneously, increasing data throughput and system flexibility.
  • Data Rates: Supports high data rates up to 460 kbps, enabling fast data communication for time-sensitive applications.
  • Integrated Power: The device incorporates Analog Devices’ iCoupler® and isoPower® technology to provide isolated power from a single 5 V supply, simplifying design and reducing component count.
  • EMI/EMC Performance: Enhanced EMI and EMC performance makes the board suitable for use in harsh industrial environments where electrical noise can be a significant issue.

Applications:

The EVAL-ADM3252EEBZ is ideal for a variety of applications, including:

  • Industrial control and automation
  • Instrumentation
  • Data acquisition systems
  • Medical equipment
  • Isolated USB to RS-232 converters

Design and Development:

Equipped with industry-standard connectors, the EVAL-ADM3252EEBZ allows for quick and easy integration into existing systems. The board facilitates the testing of the ADM3252E's features and performance, providing a convenient platform for development and prototyping. Comprehensive documentation and support from Analog Devices Inc. ensure that designers can maximize the utility of the evaluation board to accelerate their product development cycle.

Conclusion:

The EVAL-ADM3252EEBZ from Analog Devices Inc. is a powerful tool for designers looking to implement isolated RS-232 communication with the reliability and performance expected from a leading semiconductor manufacturer. By providing power isolation, dual-channel capability, and high data rates, this evaluation board meets the critical needs of advanced industrial and communication applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess