Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.4V @ 2mA, 1.25A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 089703-ULN2068B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2068B CAD Model

Description

The ULN2068B, manufactured by STMicroelectronics, is a high-voltage, high-current quadruple Darlington switch designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is well-suited for driving a wide array of loads such as relays, solenoids, stepper motors, and other high-current or high-voltage devices in a variety of industrial, consumer, and computer applications.

Key Features

  • Output Current: Each of the four switches can sustain an output current of 1.5 A, making the ULN2068B capable of handling a significant amount of power for a variety of devices.
  • High Voltage: The device can manage up to 50V across the collector-emitter terminals, providing flexibility in working with different power supplies and load requirements.
  • Input Compatibility: With a 5V TTL, CMOS logic level compatible input, the ULN2068B can easily interface with modern microcontrollers and digital logic circuits.
  • Protection Diodes: Integral suppression diodes are provided for inductive load transient suppression, enhancing the reliability and longevity of both the switch and the load.
  • Thermal Protection: The device includes thermal protection mechanisms to prevent overheating, ensuring safe operation under a variety of conditions.

Applications

The versatility of the ULN2068B makes it an excellent choice for a broad range of applications. It is commonly used in:

  • Relay drivers
  • Stepper and DC motor controls
  • LED displays and light controllers
  • Line drivers
  • Logic buffers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ULN2068B is no exception, offering robust performance and consistent reliability. It is designed to meet the rigorous standards required in industrial and commercial environments, ensuring a dependable solution for driving high-power loads.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics ULN2068B datasheet and product documentation.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT363
Lowest to €0.7570
ECAD model for MMDT5401-7-F
ON Semiconductor
TRANS 2NPN 40V 0.2A SC88
Need more? Email Us
ECAD model for MBT3904DW1T1H
Panjit
DUAL NPN GENERAL PURPOSE SWITCHI
Need more? Email Us
ECAD model for MMDT4401_R1_00001
Nexperia USA Inc.
TRANS 2NPN 120V 1A 6HUSON / Trans GP BJT NPN 120V 1A Automotive 6-Pin HUSON EP T/R
Lowest to €4.7931
ECAD model for PBSS4112PAN,115
Diodes Incorporated
Trans GP BJT NPN 40V 0.6A 200mW 6-Pin SOT-363 T/R / TRANS 2NPN 40V 0.6A SOT363
Lowest to €0.9391
ECAD model for MMDT2222A-7-F
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to €0.0912
ECAD model for MMDT3906-7-F
Diodes Incorporated
TRANS 2PNP 40V 0.6A SOT363
Lowest to €0.0603
ECAD model for MMDT4403-7-F
Central Semiconductor Corp
TRANS 2NPN/2PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ6700
Rohm Semiconductor
TRANS NPN/PNP 50V 3A 6MPT
Lowest to €1.6598
ECAD model for MP6Z1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.5752 €51.4511
13+ €7.0360 €91.4686
20+ €6.8162 €136.3240
28+ €6.5963 €184.6977
36+ €6.3765 €229.5539
48+ €5.7169 €274.4089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,650 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention