EN
  • EN
  • DE

PBSS4112PAN,115

Part No PBSS4112PAN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 120V 1A 6HUSON / Trans GP BJT NPN 120V 1A Automotive 6-Pin HUSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) @ Ib, Ic 120mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 60 @ 500mA, 2V
Power - Max 510mW
Frequency - Transition 120MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 6-UDFN Exposed Pad
Manufacturer Package DFN2020-6
Win Source Part Number 791388-PBSS4112PAN,115
Popularity Medium
Supply and Demand Status Limited
Family Name PBSS4112PAN
Introduction Date November 29, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PBSS4112PAN,115 CAD Model

Description

The Nexperia USA Inc. PBSS4112PAN is a 6-UDFN Exposed Pad packaged, dual NPN transistor. The transistor type is NPN and the frequency transition is 120MHz. The maximum power it can handle is 510mW and the maximum voltage for collector emitter breakdown is 120V. The device has a DC current gain of 60 @ 500mA and 2V. The current collector cutoff is 100nA. The PBSS4112PAN is a discrete semiconductor product that belongs to the PBSS4112PAN family. It is suitable for use in SMD mounting applications. The operating temperature range of the device is 150 degrees Celsius. The PBSS4112PAN is compliant with halogen-free regulations and is manufactured in China. The estimated EOL date for this product is 2029.

  • Transistor Type: NPN
  • Frequency Transition: 120MHz
  • Maximum Power: 510mW
  • Collector Emitter Breakdown Voltage: 120V
  • DC Current Gain: 60 @ 500mA, 2V
  • Current Collector Cutoff: 100nA
  • Operating Temperature: 150°C

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess