Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.4V @ 2mA, 1.25A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 037583-ULN2068
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2068 CAD Model

Description

The ULN2068B, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array. This robust component is designed to interface between low-level logic circuitry and multiple peripheral power loads. The ULN2068B features four pairs of Darlington transistors, each capable of driving a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

Key Features

  • High-Voltage Outputs: With an output voltage rating of 50V, the ULN2068B can handle a variety of high-voltage applications.
  • High-Current Capability: Each Darlington pair can deliver a continuous current of 1.5A, making this component suitable for driving a wide range of high-power loads.
  • Integrated Suppression Diodes: The array includes integrated flyback diodes for inductive load transient suppression, enhancing the reliability of the device in such applications.
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes for protection against transient voltage spikes, ensuring the safety and longevity of the device and the connected peripherals.
  • Direct Interface with TTL and CMOS: The ULN2068B can be directly connected to TTL and CMOS logic ICs without additional interfacing components, simplifying the design and reducing the overall component count.

Applications

The ULN2068B is an incredibly versatile component that can be used in a multitude of applications. It is particularly suitable for driving inductive loads that require high current and/or high voltages. Some of the common applications include:

  • Automotive modules
  • Control systems
  • Motor drivers
  • Power management systems
  • Printers and office automation machines

Package and Quality

The ULN2068B is available in a 16-pin plastic DIP package, providing a compact solution that is easy to integrate into a wide range of electronic systems. STMicroelectronics ensures high-quality manufacturing standards, with each component being rigorously tested to maintain performance and reliability.

You May Also Be Interested in

Central Semiconductor Corp
TRANS 2NPN/2PNP 30V 0.5A
Lowest to €10.1655
ECAD model for MPQ6002
Central Semiconductor Corp
TRANS 4NPN 40V 0.2A
Need more? Email Us
ECAD model for MPQ3904
Central Semiconductor Corp
TRANS 4PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ3906
Microsemi Corporation
TRANS 8NPN DARL 50V 0.5A 18DIP / Trans Darlington NPN 50V 0.5A 18-Pin CDIP Tube
Need more? Email Us
ECAD model for SG2803J-883B
Central Semiconductor Corp
TRANS 4NPN 40V 1A
Need more? Email Us
ECAD model for MPQ3725
Rohm Semiconductor
TRANS NPN/PNP 50V 3A 6MPT
Lowest to €1.6598
ECAD model for MP6Z1
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SC74-6 / Trans GP BJT NPN/PNP 40V 0.2A 330mW Automotive 6-Pin SC-74 T/R
Need more? Email Us
ECAD model for SMBT3904UPNE6327HTSA1
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Lowest to €0.4025
ECAD model for BC856S-QX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €6.0782 €54.7037
21+ €4.9872 €104.7311
32+ €4.8314 €154.6037
44+ €4.6754 €205.7195
57+ €4.5197 €257.6232
76+ €4.0521 €307.9614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention