EN
  • EN
  • DE
  • IT

MBT3904DW1T1H

Part No MBT3904DW1T1H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SC88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 150mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number MBT3904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379104-MBT3904DW1T1H
Ultra Librarian 3D Model Ultra Librarian MBT3904DW1T1H CAD Model

Description

The ON Semiconductor MBT3904DW1T1H is a dual general-purpose, NPN bipolar junction transistor (BJT) that offers designers a compact and efficient solution for a wide variety of applications. This device is housed in a small SOT-363 package, which is ideal for space-constrained applications and allows for high-density board layouts.

Key Features

  • Configuration: The MBT3904DW1T1H contains two independent NPN transistors in a single package, providing matched pair performance, which is beneficial for applications requiring closely matched transistor characteristics.
  • Current Handling: Each transistor can handle a continuous collector current (Ic) of up to 200 mA, making them suitable for moderate power switching and amplification tasks.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 40V, this device can be used in circuits with higher operating voltages, offering greater design flexibility.
  • Low Saturation Voltage: The low Vce(sat) ensures efficient operation with minimal power loss, which is crucial for battery-powered and energy-sensitive applications.
  • Speed: The fast switching times of the MBT3904DW1T1H make it an excellent choice for high-frequency applications, including signal processing and communication circuits.

Applications

The versatility of the MBT3904DW1T1H allows it to be used in a variety of circuits, including but not limited to:

  • Signal amplification and processing
  • Switching and power management
  • Digital logic circuits
  • Linear amplification stages
  • Push-pull configurations

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBT3904DW1T1H is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. This product is suitable for commercial-grade applications and is backed by ON Semiconductor's support and expertise.

Environmental Compliance

The MBT3904DW1T1H is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious designs and applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-363 NPN+PNP 0.2W 0.1A 50 -50
Lowest to $0.0343
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1074
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $0.1044
ON Semiconductor
TRANS PNP DUAL 45V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Lowest to $0.0297
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Bipolar (BJT) Transistor Array
Lowest to $0.1100
ON Semiconductor
OTHERS / Bipolar (BJT) Transistor Array
Lowest to $3.6557
ON Semiconductor
TRANS 2NPN 50V 0.1A SOT563
Lowest to $0.2608
Yangzhou yangjie electronic co., ltd
SOT-363 PNP+PNP 0.2W -0.1A -80V
Lowest to $0.0674
Analog Devices Inc.
IC TX MATCHED MONO DUAL LN TO-78
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess