EN
  • EN
  • DE

DST3904ADJ-7

Part No DST3904ADJ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description IC TRANSISTOR ARRAY SMD / Bipolar (BJT) Transistor Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number DST3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 114121-DST3904ADJ-7
Ultra Librarian 3D Model Ultra Librarian DST3904ADJ-7 CAD Model

Description

Introducing the DST3904ADJ-7 Bipolar Transistor from Diodes Incorporated

The DST3904ADJ-7 is a cutting-edge bipolar (BJT) transistor product crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance transistor is designed to meet the needs of a wide range of electronic applications, offering reliability, efficiency, and versatility.

Key Features:

  • Transistor Type: The DST3904ADJ-7 is a PNP (Positive-Negative-Positive) type transistor, which is essential for applications requiring a good amplification factor.
  • Configuration: It comes in a dual configuration, providing two transistors in one package for space-saving and reduced component count on the PCB.
  • High Current: The transistor is capable of handling a continuous collector current (Ic) of up to 200mA, making it suitable for moderate power switching and amplification tasks.
  • Low Voltage Operation: With a collector-emitter voltage (Vceo) of 50V, it is ideal for low-voltage operations commonly found in portable devices and consumer electronics.
  • Power Dissipation: It boasts a power dissipation of 300mW, ensuring that it can handle the energy without overheating during regular operation.
  • Compact Package: The DST3904ADJ-7 is available in the SOT-363 package, known for its small footprint and suitability for high-density circuit designs.

Applications:

The versatile nature of the DST3904ADJ-7 makes it an excellent choice for a variety of applications, including:

  • Signal processing
  • Power management
  • Audio amplifiers
  • Switching circuits
  • Voltage regulation
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DST3904ADJ-7 is no exception. Manufactured with precision and subjected to rigorous testing, this transistor ensures consistent performance and durability. Whether for commercial, industrial, or even high-grade consumer electronics, the DST3904ADJ-7 stands out as a reliable component that engineers and designers can trust.

With its combination of features, the DST3904ADJ-7 from Diodes Incorporated is a versatile and efficient solution for your circuit design challenges. Its dual PNP transistor configuration offers a compact, high-performance option for today's electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess