EN
  • EN
  • DE

BC857BDW1T1

Part No BC857BDW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS PNP DUAL 45V 100MA SOT-363 / Bipolar (BJT) Transistor Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number BC857
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 569449-BC857BDW1T1
Ultra Librarian 3D Model Ultra Librarian BC857BDW1T1 CAD Model

Description

The ON Semiconductor BC857BDW1T1 is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This semiconductor device is part of the BC857 series, known for its reliable performance and efficiency in a variety of electronic circuits.

Key Features

  • Package: The BC857BDW1T1 comes in a compact SOT-363 surface-mount package, which is ideal for space-constrained applications.
  • Configuration: It features a dual PNP transistor configuration, providing designers with the flexibility to implement multiple parts of a circuit within a single package.
  • Collector-Emitter Voltage (Vceo): The transistor can handle a maximum collector-emitter voltage of -45 V, making it suitable for various electronic designs.
  • Collector Current (Ic): It supports a continuous collector current of up to -100 mA, which is sufficient for low-power applications.
  • Power Dissipation: With a power dissipation of 250 mW, the BC857BDW1T1 can efficiently handle thermal energy in operation without compromising performance.
  • DC Current Gain (hFE): The device boasts a high DC current gain, which increases the current amplification factor for better signal processing.
  • Transition Frequency: It has a high transition frequency, enabling the transistor to operate effectively at high-speed switching applications.

Applications

The BC857BDW1T1 PNP transistor is versatile and can be used in a wide range of electronic circuits. Its applications include, but are not limited to:

  • Signal amplification in audio devices
  • Driver stages in amplifiers
  • Switching operations in consumer electronics
  • Power management in portable devices
  • Voltage regulation circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The BC857BDW1T1 is manufactured with rigorous standards, ensuring reliable performance and longevity in a variety of environmental conditions. This makes it a preferred choice for manufacturers seeking components that offer stability and durability.

You May Also Be Interested in

Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,035+ $0.0248 $100.0680
6,250+ $0.0240 $150.0000
8,970+ $0.0223 $200.0310
11,685+ $0.0214 $250.0590
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess