EN
  • EN
  • DE

MAX4684EBC-T

Part No MAX4684EBC-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT-NO/NCX2 500MOHM 10CSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 2
On-State Resistance (Max) 500mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm (Max)
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 84pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -68dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFBGA, CSPBGA
Supplier Device Package 10-UCSP
Standard Package 807 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212124-MAX4684EBC-T
Ultra Librarian 3D Model Ultra Librarian MAX4684EBC-T CAD Model

Description

Maxim Integrated MAX4684EBC-T Analog Switch

The MAX4684EBC-T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a seamless and efficient solution for routing analog and digital signals in various applications. Designed with precision and reliability in mind, this versatile component is a perfect fit for a wide range of electronic devices.

Constructed with Maxim Integrated's proprietary silicon-gate process, the MAX4684EBC-T boasts a low on-resistance of just 0.5 ohms (typical), which ensures minimal signal distortion and power loss. This low on-resistance is matched by a flatness of just 0.1 ohms (typical), providing a consistent performance over the entire signal range.

The device operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered applications where power efficiency is crucial. The MAX4684EBC-T also features fast switching speeds (tON = 25ns and tOFF = 20ns typical), allowing for quick signal routing that is essential in high-speed communication systems and audio/video signal processing.

Another key feature of the MAX4684EBC-T is its low crosstalk and off-isolation (-75dB typical at 1MHz), which minimizes interference between channels and preserves signal integrity. This makes it an excellent choice for precision analog applications, such as sample-and-hold circuits and multiplexing/demultiplexing applications.

The device comes in a compact, 10-pin UCSP (Ultra Chip-Scale Package) that is ideal for space-constrained designs. Its small footprint does not compromise its performance, making it a suitable option for mobile phones, PDAs, and other handheld devices.

Additionally, the MAX4684EBC-T is equipped with ESD protection (±2000V Human Body Model), which safeguards the device against electrostatic discharges during handling and operation, enhancing its durability and lifespan.

In summary, the Maxim Integrated MAX4684EBC-T analog switch is a high-quality component that offers excellent signal integrity, fast switching speeds, and low power consumption. Its robust design and small package make it an ideal choice for designers looking to optimize their signal routing applications in both portable and stationary electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2042 $50.0290
600+ $0.1676 $100.5600
925+ $0.1624 $150.2200
1,275+ $0.1571 $200.3025
1,650+ $0.1519 $250.6350
2,205+ $0.1362 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess