The TL071CPSR from Texas Instruments is a high-quality, JFET-input operational amplifier that integrates advanced design techniques to ensure low noise, high speed, and exceptional performance. This operational amplifier is a versatile component suitable for a wide range of analog circuits, from audio and instrumentation to process control and industrial applications.
Key Features
- Low Noise: The TL071CPSR boasts a low noise voltage, making it an excellent choice for audio preamplifiers and other sensitive applications where signal integrity is paramount.
- High Input Impedance: The JFET input stage provides high input impedance, ensuring minimal loading on the signal source and preserving signal quality.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it suitable for various applications, including high-fidelity audio.
- Low Power Consumption: The device is designed for low power consumption, which is critical for battery-operated and energy-efficient systems.
- Offset Adjustment Capability: The TL071CPSR includes provisions for offset adjustment, which can be used to null out offset voltage and minimize DC errors in the signal path.
Specifications
| Parameter |
Value |
| Supply Voltage (Vcc) |
±7V to ±15V |
| Input Offset Voltage |
Typically 3 mV |
| Input Bias Current |
65 pA |
| Slew Rate |
13 V/µs |
| Common-Mode Rejection Ratio (CMRR) |
Typically 100 dB |
The TL071CPSR is available in a small-outline package, which is ideal for compact designs and space-constrained applications. Its robust construction ensures reliable performance even in challenging environmental conditions. Whether you're designing professional audio equipment, precision analog processing circuits, or any application requiring a high-performance op-amp, the TL071CPSR from Texas Instruments is a choice that stands out for its quality and versatility.