EN
  • EN
  • DE

LB1721M-MPB-E

Part No LB1721M-MPB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description OTHERS / Bipolar (BJT) Transistor Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LB1721
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175181-LB1721M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LB1721M-MPB-E CAD Model

Description

The LB1721M-MPB-E, from ON Semiconductor, is a versatile and high-performance motor driver designed for precision control of bipolar stepping motors. Engineered to cater to a wide range of applications, this integrated circuit (IC) is a perfect solution for designers looking to implement reliable and efficient motor control in their systems.

Key Features

  • High Voltage and Current Rating: The LB1721M-MPB-E can handle motor power supply voltages up to 46V, with output currents of up to 1.2A, making it suitable for driving a wide array of stepper motors.
  • Low Saturation Voltage: The device boasts a low saturation voltage, which reduces power dissipation and improves efficiency.
  • Single-Chip Solution: It integrates all the functions necessary for motor control, including the H-bridge driver for forward and reverse rotation, thus simplifying design and reducing component count.
  • Thermal Shutdown Feature: The built-in thermal shutdown circuitry ensures protection against overheating, enhancing the longevity and reliability of the motor driver.
  • Chopper-Type Regulator: The LB1721M-MPB-E employs a chopper-type regulator, providing stable and efficient current control for the motor.

Applications

ON Semiconductor's LB1721M-MPB-E is ideal for an array of applications where precise motor control is required. These include but are not limited to:

  • Office Automation Equipment
  • Factory Automation Systems
  • Robotics
  • 3D Printers
  • Medical Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1721M-MPB-E is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. With ON Semiconductor's reputation for producing reliable and durable components, customers can trust the LB1721M-MPB-E for their critical motor control needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,229 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess