EN
  • EN
  • DE

EC4H07C

Part No EC4H07C
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 255634-EC4H07C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EC4H07C CAD Model

Description

The EC4H07C is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in the semiconductor industry. This efficient and reliable component is designed to cater to a wide range of applications, from consumer electronics to industrial systems, where power regulation and control are crucial for optimal performance and longevity.

At the heart of the EC4H07C lies a sophisticated voltage regulator that ensures stable output, even under varying input conditions and load demands. This feature is particularly important for sensitive electronic devices that require a constant voltage level to function correctly. The regulator is adept at minimizing ripple and noise, which can be detrimental to electronic circuits, thereby providing a clean and stable power supply.

The device boasts a compact form factor, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance, as it is capable of delivering high efficiency and thermal performance. This is achieved through ON Semiconductor's advanced manufacturing technologies, which also contribute to the IC's robustness and longevity.

The EC4H07C is also equipped with various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout. These features ensure that the device, as well as the system it powers, are safeguarded against potential damage caused by abnormal operating conditions. This proactive approach to protection not only extends the lifespan of the product but also maintains the safety and reliability of the application it is used in.

ON Semiconductor's commitment to environmental sustainability is reflected in the EC4H07C, which is designed with eco-friendly materials and complies with international regulations such as RoHS. This makes the EC4H07C not only a technologically advanced solution for power management but also an environmentally conscious choice for manufacturers and designers looking to create greener products.

In conclusion, the EC4H07C from ON Semiconductor is a versatile and robust power management solution that offers high performance, compact design, and advanced protection features. Its adherence to environmental standards further enhances its appeal to a market that values both innovation and sustainability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1714 $65.1420
65+ $1.7822 $115.8430
105+ $1.7267 $181.3035
140+ $1.6713 $233.9820
180+ $1.6147 $290.6460
240+ $1.4484 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess