EN
  • EN
  • DE

MJE271

Part No MJE271
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 2A TO-225
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 1.2mA, 120mA
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 1500 @ 120mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 6MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 131275-MJE271
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJE271 CAD Model

Description

The MJE271 from ON Semiconductor is a robust power transistor designed for general-purpose amplifier and switching applications. This high-performance device is tailored to meet the needs of a wide range of electronic circuits, offering reliability and efficiency in a compact package.

Key Features

  • Voltage & Current: The MJE271 is capable of withstanding collector-emitter voltages up to 60V and collector currents up to 3A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 20W, this transistor can handle a significant amount of energy without compromising its performance or longevity.
  • Gain Bandwidth Product: It boasts a gain bandwidth product (fT) of 30 MHz, providing excellent frequency response for amplification purposes.
  • Complementary PNP Type: The MJE271 is the NPN complement to the MJE281 PNP transistor, allowing for push-pull amplifier configurations and other complementary applications.
  • Package: Encased in a TO-225 package, it offers a balance of good thermal performance and compact size.

Applications

The MJE271 is versatile and can be used in various applications, including:

  • Linear amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Power switches
  • Other power control or amplification tasks requiring up to 3A of current

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJE271 is no exception. Each transistor is rigorously tested to ensure it meets the stringent requirements for industrial and consumer electronic devices. The MJE271 is designed not only to perform well under normal operating conditions but also to handle the stresses of varying voltage and temperature fluctuations.

With its combination of power handling, speed, and versatility, the MJE271 is an excellent choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess