EN
  • EN
  • DE

2SC4984

Part No 2SC4984
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 1.5A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156831-2SC4984
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4984
Introduction Date March 25, 2010
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4984 CAD Model

Description

The 2SC4984 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to cater to a wide range of electronic applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC4984 boasts a high fT, making it suitable for high-frequency operations and amplification applications.
  • Low Saturation Voltage: It has a low V<sub>CE(sat), which minimizes power loss and improves efficiency, especially in switching applications.
  • High Collector Current: With the capability to handle a high I<sub>C, this component is ideal for power amplification and driving heavy loads.
  • Excellent Linearity: Exhibiting superior linearity, the 2SC4984 is an excellent choice for audio amplification and signal processing where fidelity is crucial.
  • Robust Thermal Performance: The device is designed to operate within a wide temperature range, ensuring stability and reliability in various conditions.

Applications:

ON Semiconductor's 2SC4984 is versatile and can be used in numerous applications, including but not limited to:

  • Audio power amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound systems
  • DC-DC converters

Quality and Reliability:

As with all ON Semiconductor products, the 2SC4984 is manufactured to meet the highest quality and reliability standards. It is designed to provide a long operational life even under demanding conditions, ensuring that your electronic projects remain functional and efficient over time.

Whether you're developing consumer electronics, industrial systems, or innovative audio solutions, the ON Semiconductor 2SC4984 offers the performance and durability needed to deliver superior results.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess