EN
  • EN
  • DE

B3NK60ZT4

Part No B3NK60ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 2.4A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 11.8nC @ 10V
Max Input Capacitance 311pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.6 Ohm @ 1.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 079374-B3NK60ZT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B3NK60ZT4 CAD Model

Description

Introducing the B3NK60ZT4 Power MOSFET by STMicroelectronics

The B3NK60ZT4 is a state-of-the-art power MOSFET device manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This particular product is designed to cater to a wide range of power applications, making it a versatile choice for designers and engineers looking to enhance system performance and efficiency.

Key Features

  • High Voltage Capability: The B3NK60ZT4 is capable of handling up to 600V, making it suitable for high voltage applications that require efficient power management.
  • Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal conduction losses, which is critical for improving the overall efficiency of power conversion systems.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and enabling high-frequency operation in power supplies and converters.
  • Enhanced Robustness: STMicroelectronics has designed the B3NK60ZT4 with robustness in mind, ensuring that it can withstand harsh conditions and provide reliable performance over its lifespan.
  • TO-220 Package: Enclosed in a TO-220 package, the B3NK60ZT4 offers a balance between thermal performance and compactness, facilitating easier integration into various applications without compromising on heat dissipation.

Applications

The B3NK60ZT4 is particularly well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC/DC Converters
  • Motor Control Circuits
  • Power Management Functions

Its robust design and electrical characteristics make it an excellent choice for designs requiring high voltage, low power loss, and high-frequency operation.

Why Choose the B3NK60ZT4?

STMicroelectronics' commitment to quality and performance is evident in the B3NK60ZT4. This power MOSFET is a testament to their dedication to providing components that push the boundaries of power efficiency and reliability. Whether you're developing power supplies, motor controllers, or any other power-sensitive application, the B3NK60ZT4 offers the performance and durability that modern electronics demand.

For detailed specifications and application support, visit STMicroelectronics' official website or contact their customer support team.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6473 $61.1784
19+ $6.2740 $119.2060
29+ $6.0788 $176.2852
40+ $5.8824 $235.2960
51+ $5.6861 $289.9911
68+ $5.0982 $346.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess