EN
  • EN
  • DE

UCC23513BQDWYRQ1

Part No UCC23513BQDWYRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 3A, 3.5A
Current - Peak Output 4.5A, 5.3A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency UL, VDE
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC23513BQDWYRQ1TR,296-UCC23513BQDWYRQ1DKR,296-UCC23513BQDWYRQ1CT
Standard Package 850
Win Source Part Number 999690-UCC23513BQDWYRQ1
Ultra Librarian 3D Model Ultra Librarian UCC23513BQDWYRQ1 CAD Model

Description

Product Overview: UCC23513BQDWYRQ1 from Texas Instruments

The UCC23513BQDWYRQ1 is a robust, automotive-qualified optocoupler alternative from Texas Instruments, designed to provide reliable isolation for a wide range of applications. This device is engineered to meet stringent automotive standards, ensuring optimal performance in environments that demand high reliability and safety.

Key Features

  • High Isolation Voltage: The UCC23513BQDWYRQ1 offers an impressive isolation voltage of 5 kV RMS, providing a high degree of protection against electrical surges and transient voltages, which is essential for safeguarding sensitive electronic components in automotive environments.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is capable of performing reliably in extreme temperature conditions, which is a critical requirement for automotive applications.
  • High CMTI Performance: The device boasts a high common-mode transient immunity (CMTI) of 100 kV/µs, which ensures stable operation in the presence of rapidly changing common-mode voltages, a common scenario in electric vehicles and other modern automotive systems.
  • Robust Certifications: It is AEC-Q100 qualified, which is a key certification for automotive-grade integrated circuits, indicating that it has passed rigorous testing for reliability and performance.

Applications

The UCC23513BQDWYRQ1 is ideal for a variety of automotive applications, including:

  • Isolated gate drivers for IGBTs and MOSFETs
  • Isolation in battery management systems
  • Signal isolation in advanced driver-assistance systems (ADAS)
  • Hybrid and electric vehicle power systems

Product Benefits

This device offers numerous benefits to designers of automotive systems. Its high isolation voltage and temperature range ensure the safety and reliability of automotive control systems under harsh conditions. The high CMTI minimizes the risk of erroneous gate driver activation, which is crucial for power electronics. Moreover, the AEC-Q100 qualification underscores its suitability for the demanding automotive market.

Overall, the UCC23513BQDWYRQ1 from Texas Instruments is a powerful solution for achieving safe and reliable electrical isolation in automotive systems, ensuring both performance and compliance with industry standards.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3758 $55.0320
90+ $1.1289 $101.6010
140+ $1.0936 $153.1040
190+ $1.0583 $201.0770
245+ $1.0231 $250.6595
330+ $0.9172 $302.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,205 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess