EN
  • EN
  • DE

UCC5350MCD

Part No UCC5350MCD
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 65ns, 65ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC5350
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938089-UCC5350MCD
Ultra Librarian 3D Model Ultra Librarian UCC5350MCD CAD Model

Description

The UCC5350MCD from Texas Instruments is a robust and versatile isolated single-channel gate driver designed for driving IGBTs and SiC MOSFETs. This advanced driver is engineered to provide high-performance solutions to a wide range of power applications, ensuring efficient and reliable operation.

Key Features

  • Isolation: The UCC5350MCD offers reinforced isolation with a withstand voltage of 3kV RMS for 1 minute. This feature ensures that the gate driver and the low-voltage control side of the circuit remain protected from the high-voltage power side.
  • Peak Output Current: It can deliver peak output currents of +/-2.5A, making it suitable for driving a wide range of power devices.
  • Split Output Configuration: The device features a split output that allows the user to adjust the turn-on and turn-off speeds independently, optimizing switching performance and reducing power dissipation.
  • Protection Features: It includes under-voltage lockout (UVLO) for both VCCI and VDD, ensuring the gate driver operates only when sufficient supply voltage is present.
  • Extended Temperature Range: The UCC5350MCD is operational over an extended industrial temperature range of -40°C to +125°C, accommodating a variety of harsh environments.

Applications

The UCC5350MCD is ideal for a range of applications that require high-voltage isolation and robust gate drive capability. These include motor control, renewable energy inverters, power supplies, and high-power converters. Its high isolation and strong drive performance make it a go-to choice for engineers looking to enhance system reliability and efficiency.

Package and Quality

Packaged in an 8-pin SOIC (D) with a creepage and clearance of 4mm, the UCC5350MCD meets stringent safety requirements. Texas Instruments' commitment to quality ensures that each device is manufactured to the highest standards, providing reliable and consistent performance in your power management designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4272 $57.0880
90+ $1.1711 $105.3990
135+ $1.1345 $153.1575
185+ $1.0979 $203.1115
240+ $1.0613 $254.7120
320+ $0.9515 $304.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess