EN
  • EN
  • DE

MAX6934ATH

Part No MAX6934ATH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706174-MAX6934ATH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6934ATH CAD Model

Description

Maxim Integrated MAX6934ATH Product Overview

The MAX6934ATH from Maxim Integrated is a high-efficiency, 4-output, high-voltage, serial-interfaced display driver designed to drive large gas-plasma displays and vacuum fluorescent displays (VFDs). This integrated circuit (IC) is part of Maxim's family of display drivers that are known for their reliability and performance in demanding applications.

Key Features

  • Multiple Output Channels: The device features four high-voltage output channels, each capable of driving up to 64mA, making it suitable for multiplexed displays.
  • Serial Interface: It offers a convenient 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into existing systems.
  • High Voltage: With an output voltage range of up to 80V, the MAX6934ATH can drive a wide array of display technologies.
  • Integrated Features: The device includes built-in features such as display memory, LED dimming control, and key scan functionality, reducing the need for additional components.
  • Flexible Power Supply: It operates from a 3V to 5.5V supply, making it versatile for use in various applications.

Applications

The MAX6934ATH is ideal for a variety of applications where high-voltage display driving is required. This includes:

  • Industrial Control Systems
  • Point of Sale Terminals
  • Automotive Displays
  • Medical Instruments
  • Test and Measurement Equipment

Product Packaging and Quality

The MAX6934ATH is offered in a 44-pin TQFN package, ensuring a compact footprint for space-constrained applications. Maxim Integrated is committed to delivering high-quality products, and this display driver is no exception. It is designed to meet stringent quality standards, ensuring reliable operation in various environmental conditions.

Overall, the MAX6934ATH from Maxim Integrated is a robust and versatile display driver solution that offers designers a combination of high-voltage capability, serial interface convenience, and integrated functionality to meet the needs of today's advanced display applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess