EN
  • EN
  • DE

NCP1606BDR

Part No NCP1606BDR
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 733034-NCP1606BDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1606BDR CAD Model

Description

ON Semiconductor NCP1606BDR Power Factor Controller

The NCP1606BDR is a highly integrated power factor controller designed by ON Semiconductor to deliver an efficient, robust solution for AC-DC power supplies. Primarily aimed at enhancing energy efficiency and reducing electrical consumption, this controller is a critical component in the design of power systems for a wide range of electronic devices.

The NCP1606BDR operates in Continuous Conduction Mode (CCM), which makes it suitable for applications that require a stable power factor across various load conditions. It is particularly adept at managing and optimizing the power factor of electronic ballasts, adapters, and off-line battery chargers.

One of the standout features of the NCP1606BDR is its ability to minimize power loss through its Active X2 Capacitor Discharge feature, which ensures the discharge of input capacitors in a safe and energy-efficient manner. Additionally, the device incorporates Brown-Out Protection, which safeguards against drops in input voltage, thus ensuring consistent performance and reliability.

The device's Dynamic Response Circuit ensures quick and adaptive response to rapid load variations, which is essential for maintaining stability in fluctuating power demand scenarios. Furthermore, the NCP1606BDR provides a Frequency Foldback feature that reduces audible noise and minimizes EMI emissions, a crucial aspect for meeting regulatory standards and ensuring user comfort.

The NCP1606BDR is packaged in a compact SOIC-8 package, making it an ideal choice for space-constrained applications. Its pinout has been thoughtfully designed to simplify the layout of the printed circuit board, thereby streamlining the design process and accelerating time-to-market for product developers.

In summary, the ON Semiconductor NCP1606BDR power factor controller is a sophisticated solution for power supply designers looking to achieve high efficiency, reliability, and compliance with global energy standards. Its integration of advanced features in a small form factor positions it as a top choice for modern, eco-friendly electronic products.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,969 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess