EN
  • EN
  • DE

LTM2894CY#PBF

Part No LTM2894CY#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO USB DATA TRANS 24BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Technology Magnetic Coupling
Type USB
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Maximum) 115ns, 115ns
Rise / Fall Time (Typ) 20ns, 20ns (Maximum)
Supply Voltage (V) 4.4V ~ 36V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-BGA
Supplier Device Package 24-BGA (22x6.25)
Part Number Series LTM2894
Manufacturer Pack Quantity 120
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811221-LTM2894CY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2894CY#PBF CAD Model

Description

Product Overview: LTM2894CY#PBF

The LTM2894CY#PBF is an advanced isolated USB transceiver module designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is specifically engineered to provide robust isolation for USB 2.0 full speed and low speed interfaces, making it an ideal solution for applications that require reliable communication with strong immunity to common mode noise and electrical interference.

Key Features

  • USB Isolation: The LTM2894CY#PBF offers up to 7500V RMS isolation for 1 minute, ensuring the integrity of data transmission even in electrically noisy environments.
  • Data Rate: It supports USB 2.0 full-speed (12Mbps) and low-speed (1.5Mbps) operation, enabling it to cater to a wide range of USB-based applications.
  • Integrated Isolated Power: This product includes an integrated, isolated DC/DC converter, providing 5V output from a single 5V input, simplifying the power supply design for isolated USB interfaces.
  • Robust ESD Protection: It features ±15kV ESD protection on the USB transceiver interface, offering an extra layer of protection against electrostatic discharge events.
  • Compact Package: The LTM2894CY#PBF comes in a compact 15mm x 11.25mm surface-mount LGA package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

Applications

The LTM2894CY#PBF is versatile and can be used in a range of applications where isolation is critical. These include:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Isolated USB Hubs
  • Ground Loop Elimination

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM2894CY#PBF meets the highest standards of reliability and performance. This product is RoHS compliant and is designed to meet the stringent requirements of industrial and medical applications, where consistent operation and long-term durability are paramount.

With its advanced features and robust design, the LTM2894CY#PBF from Linear Technology stands out as a superior choice for any system designer seeking to incorporate isolated USB communications with confidence.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess