Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Cable
Number of Terminations 6
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number LTC1344
Manufacturer Pack Quantity 59
MSL Level 1 (Unlimited)
Win Source Part Number 1207410-LTC1344CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1344CG CAD Model

Description

The LTC1344CG is a high-speed cable transceiver designed by Linear Technology, now part of Analog Devices, to facilitate reliable communication in demanding applications. This product features a robust and versatile design, making it suitable for a wide range of industrial, telecommunications, and networking environments.

Key Features

  • High-Speed Interface: The LTC1344CG is capable of high-speed data transfer, ensuring efficient communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes energy usage, making it ideal for power-sensitive applications.
  • Advanced Protection: It includes built-in protection mechanisms such as short-circuit and thermal overload protection to ensure long-term reliability and safety.
  • Easy Integration: The compact 24-pin SSOP (Shrink Small Outline Package) makes it easy to integrate into a variety of circuit designs.

Product Specifications

Parameter Value Package Type 24-pin SSOP Operating Temperature 0°C to 70°C Supply Voltage 4.5V to 5.5V Data Rate High-Speed

Applications

The LTC1344CG is well-suited for a variety of applications where reliable high-speed data transmission is required. These include:

  • Industrial Control Systems
  • Data Communication Equipment
  • Networking Infrastructure
  • Telecommunications Systems

Conclusion

Overall, the LTC1344CG from Linear Technology is a high-performance cable transceiver that offers a blend of speed, efficiency, and reliability. Its comprehensive features and robust design make it a valuable component for any application requiring high-speed data transfer and communication.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Need more? Email Us
ECAD model for DS2117MB/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Need more? Email Us
ECAD model for DS2118MB+
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.9417
ECAD model for LX7203-22ISM
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
ECAD model for PACUSBVB-D1Y6R
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
ECAD model for UCC5641PW24
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Need more? Email Us
ECAD model for PACUSB-D1Y5R
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
ECAD model for LX7203-15ISM
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7579 $55.5158
5+ $22.7757 $113.8785
7+ $22.0640 $154.4480
10+ $21.3522 $213.5220
13+ $20.6405 $268.3265
17+ $18.5053 $314.5901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,003 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention