EN
  • EN
  • DE

UCC5680PW24TR

Part No UCC5680PW24TR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC LVD SCSI TERMINATOR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type SCSI, LVD
Number of Terminations 9
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number UCC5680
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 757744-UCC5680PW24TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5680PW24TR CAD Model

Description

Product Overview: UCC5680PW24TR by Texas Instruments

The UCC5680PW24TR is a high-performance SCSI (Small Computer System Interface) bus expander produced by Texas Instruments, an industry leader in semiconductor design and manufacturing. This device is specifically engineered to enhance the signal quality and system reliability of SCSI bus configurations, making it an essential component for applications that require robust data transfer capabilities.

Key Features

  • SCSI Bus Compatibility: The UCC5680PW24TR is designed to be fully compatible with the SCSI-3 Parallel Interface (SPI) standard, ensuring seamless integration with existing SCSI bus systems.
  • Enhanced Signal Integrity: By utilizing this bus expander, systems can maintain signal integrity over longer cable lengths and through multiple connections, which is critical in complex SCSI configurations.
  • Hot-Plugging Support: The device supports hot-plugging, allowing devices to be connected or disconnected from the SCSI bus without the need to power down the entire system, thus providing greater flexibility and minimizing downtime.
  • Differential Sense Amplifiers: Equipped with differential sense amplifiers, the UCC5680PW24TR offers excellent noise immunity, which is crucial for maintaining data integrity in noisy environments.
  • Power Saving Modes: It features multiple power saving modes, including a Sleep mode, which significantly reduces power consumption when the bus is inactive.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, ensuring a longer operational lifespan.

Applications

The UCC5680PW24TR is suitable for a wide range of applications that require reliable and efficient data transfer. It is commonly used in:

  • Server and storage systems
  • RAID arrays
  • Workstations
  • Industrial control and automation systems
  • Telecommunications equipment

Packaging and Availability

The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. The UCC5680PW24TR is also available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production runs.

With its robust design and advanced features, the UCC5680PW24TR from Texas Instruments stands out as a reliable solution for enhancing SCSI bus systems in a variety of demanding applications.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8369 $52.5321
21+ $4.7893 $100.5753
33+ $4.6396 $153.1068
45+ $4.4900 $202.0500
58+ $4.3403 $251.7374
78+ $3.8913 $303.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess