EN
  • EN
  • DE

VSC7420XJQ-02

Part No VSC7420XJQ-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 302TQFP  /  Telecom IC Ethernet Switch 302-TQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Series SparX™-III-10um
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Mounting SMD (SMT)
Supplier Device Package 302-TQFP (24x24)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 993251-VSC7420XJQ-02
Ultra Librarian 3D Model Ultra Librarian VSC7420XJQ-02 CAD Model

Description

The VSC7420XJQ-02 is a cutting-edge, feature-rich Ethernet switch from Microchip Technology, designed to cater to the evolving demands of networking infrastructure. This advanced device is part of Microchip’s VSC7420 family, known for its robust performance and reliability in managing network traffic efficiently.

Key Features

  • High Port Density: The VSC7420XJQ-02 comes with a high number of ports, providing ample connectivity options for various network configurations.
  • Energy Efficient: This switch is designed with energy efficiency in mind, incorporating features that reduce power consumption without compromising on performance.
  • Advanced Security: Security is a top priority with the VSC7420XJQ-02, which includes robust security features to protect network data and prevent unauthorized access.
  • Quality of Service (QoS): With advanced QoS capabilities, this switch ensures that critical network traffic is prioritized, maintaining performance levels for essential services and applications.
  • Easy Management: The device is designed for ease of management, with features that simplify the configuration and monitoring of network traffic.

Applications

The VSC7420XJQ-02 is well-suited for a variety of applications, including enterprise networking, data centers, and service provider infrastructure. Its versatility makes it an ideal choice for businesses looking to upgrade their network performance and security.

Technical Specifications

The VSC7420XJQ-02 is built using state-of-the-art technology, ensuring high-speed data transfer and reliable connectivity. It supports multiple Ethernet standards and comes equipped with features that enable seamless integration with existing network infrastructure.

Why Choose VSC7420XJQ-02?

Choosing the VSC7420XJQ-02 from Microchip Technology means investing in a switch that delivers exceptional performance, enhanced security, and superior manageability. It is a smart choice for organizations that require a reliable and efficient solution to handle their complex networking needs.

For more information and detailed specifications, please visit Microchip Technology's official website.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess