EN
  • EN
  • DE

DS2105Z+

Part No DS2105Z+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC SCSI TERMINATOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1034704-DS2105Z+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2105Z+ CAD Model

Description

The DS2105Z+ is a state-of-the-art integrated circuit from Maxim Integrated, designed to provide robust security and cryptographic solutions for a wide range of applications. This advanced chip is part of Maxim Integrated's portfolio of secure authentication products, offering a compact and efficient solution for safeguarding data and ensuring the integrity of electronic systems.

Key Features

  • Advanced Security: The DS2105Z+ incorporates a range of security features, including secure hash algorithms (SHA-256) and a unique 64-bit ROM identification number (ROM ID) that provides a strong foundation for device authentication and anti-counterfeiting measures.
  • High Integration: This product integrates a number of essential functions into a single chip, reducing the need for multiple components and simplifying design for manufacturers.
  • Low-Power Consumption: Designed with power efficiency in mind, the DS2105Z+ is ideal for battery-powered and energy-sensitive applications. Its low-power operation helps extend the life of portable devices.
  • Flexible Communication: The device supports the 1-Wire® interface, allowing for simple and cost-effective communication with a microcontroller over a single data line, plus ground reference.

Applications

The DS2105Z+ is suitable for a diverse array of applications where secure data transactions and authentication are critical. These applications include:

  • Medical device authentication
  • Secure accessory identification
  • Anti-counterfeit protection in consumer electronics
  • Supply chain integrity for high-value goods

Technical Specifications

With its compact SOIC-8 package, the DS2105Z+ is designed to fit into space-constrained applications while providing robust security features. The device operates over a wide temperature range, making it suitable for harsh environments.

Conclusion

The Maxim Integrated DS2105Z+ offers a secure, integrated solution for protecting sensitive data and ensuring device authenticity. Its combination of advanced security features, low-power operation, and ease of integration makes it an ideal choice for manufacturers looking to enhance the security of their products.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess