EN
  • EN
  • DE

MAX9063EBS+TG45

Part No MAX9063EBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single 5.5V 4-Pin UCSP T/R / IC COMPARATOR SGL LP 4UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 1 V ~ 5.5 V
Current - Input Bias (Maximum) 60pA @ 3.3V
Maximum Quiescent Current 1.1μA
CMRR, PSRR (Typ) 53dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis ±12mV
Operating Temperature Range -40°C ~ 85°C
Package 4-WFBGA, CSPBGA
Mounting SMD
Manufacturer Package 4-UCSP
Win Source Part Number 787153-MAX9063EBS+TG45
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9063
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9063EBS+TG45 CAD Model

Description

Maxim Integrated's MAX9063EBS+TG45: High-Precision Comparator

Maxim Integrated presents the MAX9063EBS+TG45, a state-of-the-art, high-precision voltage comparator that is an essential component for a wide range of electronic applications. This tiny, yet powerful device is designed to provide reliable performance in systems requiring voltage level detection and signal processing.

Key Features

  • Ultra-Low Power Consumption: The MAX9063EBS+TG45 is optimized for battery-powered and portable devices, ensuring minimal power drain with its ultra-low power consumption.
  • Single-Supply Operation: This comparator can operate from a single +2.5V to +5.5V supply, making it versatile for various circuit designs and easy to integrate into existing systems.
  • Precision Performance: With its tight offset voltage specifications and high gain, the MAX9063EBS+TG45 delivers precise performance, ensuring accurate voltage comparisons and reliable output decisions.
  • Fast Response Time: A quick propagation delay means the MAX9063EBS+TG45 responds rapidly to input voltage changes, a critical feature for time-sensitive applications.
  • Compact Package: The device comes in a space-saving, 5-pin SC70 package, which is ideal for applications where space is at a premium.

Applications

The MAX9063EBS+TG45 is suitable for a broad range of applications, including:

  • Battery Monitoring
  • Threshold Detection and Window Comparators
  • Zero-Crossing Detectors
  • Portable Medical Devices
  • Control Systems
  • Signal Processing

Technical Specifications

Some of the technical specifications that highlight the capabilities of the MAX9063EBS+TG45 include:

  • Supply Voltage Range: +2.5V to +5.5V
  • Low Supply Current: 4µA (typ)
  • Propagation Delay: 4µs (typ) at 5V
  • Input Offset Voltage: 1mV (max)
  • Operating Temperature Range: -40°C to +125°C

Maxim Integrated's MAX9063EBS+TG45 is an excellent choice for designers looking for a high-precision, low-power, and compact voltage comparator. Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs, providing both efficiency and precision in a small footprint.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7156 $51.4680
75+ $1.4076 $105.5700
110+ $1.3637 $150.0070
155+ $1.3197 $204.5535
200+ $1.2757 $255.1400
265+ $1.1437 $303.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,831 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess