EN
  • EN
  • DE

TC1313-1H0EMF

Part No TC1313-1H0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 500 mA Synchronous Buck Regulator, + 300 mA LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.375V, 500mA
Voltage/Current - Output 2 2.6V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 1264445-TC1313-1H0EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1313
Introduction Date July 25, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TC1313-1H0EMF CAD Model

Description

Product Overview: TC1313-1H0EMF by Microchip Technology

The TC1313-1H0EMF is a versatile and efficient integrated circuit from Microchip Technology, renowned for its precision and reliability in power management applications. This device is a combination of a linear voltage regulator and a high-performance CMOS charge pump DC/DC converter, making it an ideal solution for dual supply applications.

Key Features:

  • Dual Output Voltage: The TC1313-1H0EMF is designed to provide two regulated output voltages, which are essential for systems that require both positive and negative supply rails.
  • Low Dropout Voltage: The linear regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is particularly useful for battery-operated devices.
  • High Efficiency: The charge pump converter operates with a high efficiency, minimizing power loss and extending battery life in portable applications.
  • Power Saving Shutdown Mode: To conserve energy, the device features a shutdown mode that significantly reduces power consumption when not in active use.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The TC1313-1H0EMF includes overcurrent protection, which prevents damage to the device and the system in case of excessive current draw.

Applications:

The TC1313-1H0EMF is suitable for a wide range of applications, particularly where efficient power management and dual supply voltages are required. It is commonly used in:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Medical Devices
  • Industrial Controls

With its robust feature set, the TC1313-1H0EMF from Microchip Technology stands out as a reliable and efficient solution for designers looking to optimize power management in their next project. The integration of a linear regulator and a charge pump converter into a single package not only saves space on the PCB but also simplifies the design process, making it a highly attractive option for power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess