EN
  • EN
  • DE

S-1460CF-C40-TF

Part No S-1460CF-C40-TF
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 304347-S-1460CF-C40-TF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1460CF-C40-TF CAD Model

Description

The S-1460CF-C40-TF is a voltage detector IC manufactured by Sharp Microelectronics. It functions as a precise voltage monitoring component in various electronic devices. This IC is designed to detect undervoltage or overvoltage conditions, triggering reset mechanisms or other protective actions. Its compact form factor and low power demands are well-suited for portable and battery-operated systems.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery monitoring in portable devices
  • Voltage monitoring in automotive applications
  • Overvoltage and undervoltage protection circuits

Features

  • High-precision voltage detection
  • Low current consumption
  • Small package size
  • Wide operating voltage range
  • Hysteresis for stable operation
  • Adjustable detection voltage

Benefits

  • Protects electronic devices from voltage fluctuations
  • Ensures reliable system operation
  • Extends battery life in portable devices
  • Simplifies power management circuit design
  • Reduces system downtime due to voltage-related issues
  • Improves overall system reliability

Additional Details

The S-1460CF-C40-TF is characterized by a specific detection voltage, indicated by the 'C40' within the part number. The detection voltage, precise operating temperature, and package details are available in Sharp Microelectronics' datasheet. The 'TF' suffix typically indicates a specific packaging or taping configuration. The IC has built-in hysteresis to prevent unwanted triggering near the threshold voltage, promoting stable operation. Due to low current consumption, it has minimal impact on power consumption in portable devices. The device is typically surface mount and available in small outline packages making it appropriate for compact electronic devices. The S-1460 series features variants with different detection voltages giving design flexibility for different applications.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
AMCC
Lowest to $2.8182
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess