Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Category Isolators
Family Optoisolators - Triac,SCR Output
Win Source Part Number 185327-S12MD1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S12MD1 CAD Model

Description

The Sharp Microelectronics S12MD1 is a solid-state relay (SSR) designed for various switching applications. It offers reliable and fast switching, replacing traditional electromechanical relays in many scenarios. It features optical isolation between the control and load circuits, providing enhanced safety and preventing electrical noise from affecting the control circuitry.

Applications

  • Industrial automation systems for controlling motors, heaters, and other industrial loads.
  • Security systems for switching alarm circuits and controlling access points.
  • Building automation for lighting control, HVAC systems, and energy management.
  • Telecommunications equipment for signal routing and switching.
  • Medical equipment, where reliable and noise-free switching is crucial.

Features

  • Optical Isolation: Provides high isolation voltage between the input and output, enhancing safety and preventing ground loops.
  • Zero-Cross Switching: Reduces inrush current and electrical noise by switching the load at the zero-crossing point of the AC waveform.
  • High Surge Capability: Withstands high inrush currents associated with capacitive and inductive loads.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • Fast Switching Speed: Enables rapid switching operations compared to electromechanical relays.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  • Reduced Electrical Noise: Zero-cross switching and optical isolation minimize electrical noise, improving system performance.
  • Improved Safety: High isolation voltage protects control circuitry from high-voltage loads.
  • Faster Switching Speed: Enables rapid control of loads, improving system response time.
  • Lower Power Consumption: Solid-state design consumes less power compared to electromechanical relays.
  • Simplified Design: Compact size and ease of use simplify circuit design and layout.

Additional Details

The S12MD1 typically requires a DC control voltage to activate the relay. The output is designed to switch AC loads. Specific technical specifications include the input control voltage range, output voltage range, maximum load current, isolation voltage, and operating temperature range. Consult the datasheet for detailed electrical characteristics, such as on-state voltage drop, off-state leakage current, and surge current ratings. The device is usually available in a through-hole or surface-mount package. Proper heat sinking may be required depending on the load current and ambient temperature to ensure reliable operation.

You May Also Be Interested in

Sharp Microelectronics
Zero cross type DIP 6pin Phototriac Coupler for triggering
Need more? Email Us
ECAD model for PC3SD21YTZCF
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $0.1229
ECAD model for EL3063M
Sharp Microelectronics
Low Profile Type Solid State Relays
Need more? Email Us
ECAD model for S208T01
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for EL3023-V
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for BRT23M-X007
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Lowest to $1.2538
ECAD model for MOC3041SVM
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVERS (600 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3052TM
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVERS (600 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3051TM
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.9000
ECAD model for MOC3063VM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention