EN
  • EN
  • DE

S21MD6T

Part No S21MD6T
Manufacturer Sharp Microelectronics
Catalog Solid State Relays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089796-S21MD6T
Categories Solid State Relays
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S21MD6T CAD Model

Description

The S21MD6T is a solid state relay (SSR) manufactured by Sharp Microelectronics. This SSR is designed to switch AC loads using a low voltage DC input, offering advantages over traditional electromechanical relays such as longer lifespan, faster switching speeds, and lower electromagnetic interference.

Applications

  • Industrial Automation: Used in automated systems for switching motors, heaters, and other AC-powered devices.
  • Home Automation: Employed in smart home applications for controlling lighting, appliances, and other loads.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for controlling various components.
  • Lighting Control: Utilized for switching and dimming lights in commercial and residential settings.
  • Medical Equipment: Used in medical devices where reliable and safe switching is required.

Features

  • Zero-Cross Switching: Reduces inrush current and electrical noise by switching at the zero-crossing point of the AC waveform.
  • Optical Isolation: Provides electrical isolation between the control and load circuits, enhancing safety and preventing interference.
  • High Isolation Voltage: Offers high isolation voltage between input and output, ensuring safety in demanding applications.
  • Compact Size: Small form factor allows for easy integration into various circuit designs.
  • High Surge Capability: Capable of withstanding high surge currents, improving reliability.

Benefits

  • Reduced Noise: Zero-cross switching minimizes electrical noise, ensuring stable operation of other electronic devices.
  • Improved Safety: Optical isolation enhances safety by isolating the control circuit from the load circuit.
  • Increased Reliability: Solid-state design provides a longer lifespan compared to electromechanical relays.
  • Fast Switching: Enables faster switching speeds, improving system responsiveness.
  • Silent Operation: Operates silently without the clicking noise associated with mechanical relays.

Additional Details

The S21MD6T typically comes in a through-hole or surface-mount package, depending on the specific variant. It requires a low DC voltage to control the switching of an AC load. Proper heat sinking may be required, especially when switching higher currents, to prevent overheating. The datasheet contains comprehensive specifications, including input voltage range, load voltage range, maximum load current, and isolation voltage.

The S21MD6T solid-state relay from Sharp Microelectronics provides a reliable and efficient solution for switching AC loads, offering significant advantages over traditional electromechanical relays in terms of lifespan, switching speed, and noise reduction. Always refer to the manufacturer’s datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess