EN
  • EN
  • DE

X0057GE

Part No X0057GE
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 403599-X0057GE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X0057GE CAD Model

Description

The X0057GE is a product manufactured by Sharp Microelectronics. Based on available information, this component appears to be a driver IC designed for controlling LCD panels. These driver ICs are essential components in various display systems, enabling the precise control of individual pixels to create images.

Applications:

  • LCD Monitors
  • Television sets
  • Mobile devices (smartphones, tablets)
  • Automotive displays
  • Industrial display panels

Features:

  • High-resolution support: Designed to support high-resolution LCD panels, providing sharp and detailed images.
  • Multiple output channels: Features multiple output channels to drive individual pixels or groups of pixels on the LCD panel.
  • Gamma correction: Implements gamma correction to optimize image quality and color accuracy.
  • Low power consumption: Optimized for low power consumption to extend battery life in portable devices.
  • Built-in protection circuits: Includes protection circuits to prevent damage from overvoltage, overcurrent, and other electrical faults.

Benefits:

  • Enhanced Image Quality: Provides excellent image quality with accurate colors and sharp details.
  • Increased Display Performance: Enables high-resolution display capabilities, resulting in a better user experience.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Improved System Reliability: Built-in protection circuits enhance system reliability and prevent damage.
  • Compatibility: Compatible with various LCD panel types and display technologies.

This driver IC typically interfaces with a microcontroller or other control device to receive image data and control signals. It then generates the appropriate voltages to drive the individual pixels on the LCD panel, creating the desired image. The specific features and capabilities of the X0057GE may vary depending on the specific application and system requirements. Refer to the Sharp Microelectronics datasheet for specific details, electrical characteristics, and application notes. It likely utilizes a COG (Chip-On-Glass) mounting style for integration directly on the LCD panel.

You May Also Be Interested in

Atmel
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess