EN
  • EN
  • DE

S30NC15

Part No S30NC15
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Schottky Barrier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 306606-S30NC15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S30NC15 CAD Model

Description

The Shindengen S30NC15 is a Schottky Barrier Diode. These diodes are characterized by their fast switching speed and low forward voltage drop, making them highly efficient for various power rectification and voltage clamping applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive circuits
  • Solar panel bypass diodes

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High surge current capability: Withstands transient current surges.
  • High operating temperature: Suitable for demanding thermal environments.
  • Compact package: Allows for dense circuit board designs.

Benefits:

  • Increased efficiency in power conversion circuits: Reduces heat generation and improves overall system performance.
  • Improved switching performance: Enables faster and more efficient circuit operation.
  • Enhanced reliability: Provides robust performance in harsh operating conditions.
  • Reduced component size: Allows for smaller and more compact designs.
  • Protection against reverse polarity: Prevents damage to circuits due to incorrect power supply connections.

Additional Details:

The specific electrical characteristics, such as the forward voltage (Vf), reverse leakage current (Ir), and maximum reverse voltage (Vrrm), are crucial parameters. These must be determined from the device datasheet to ensure proper functionality within the intended circuit. The S30NC15 likely features a robust package designed to effectively dissipate heat. Thermal management is essential, particularly when operating at higher current levels. The exact package type (e.g., TO-220, DPAK) will dictate the appropriate mounting techniques and heatsinking requirements. These components are typically made from silicon-based materials with carefully controlled doping profiles to achieve the desired electrical characteristics.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess