EN
  • EN
  • DE

8WH90001GA00

Part No 8WH90001GA00
Manufacturer Siemens
Catalog Industrial Equipment
Description 8WH90001GA00, Siemens Cover, Terminal Size 1.5 to 2.5, Gray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
RoHS Non-Compliant
Win Source Part Number 1060422-8WH90001GA00
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8WH90001GA00 CAD Model

Description

The 8WH90001GA00 is a Siemens product, part of their line of terminal blocks. These terminal blocks are designed for safe and reliable electrical connections in a wide range of industrial applications. They provide a convenient and organized method for terminating wires and cables, simplifying wiring installations and maintenance.

Applications

  • Control Panels
  • Industrial Automation Systems
  • Power Distribution
  • Building Automation
  • Machine Wiring

Features

  • Screw Connection: Provides a secure and reliable wire termination.
  • Modular Design: Allows for flexible configuration and expansion.
  • Compact Size: Maximizes space utilization in control cabinets.
  • Clear Marking: Facilitates easy identification and wiring.
  • High-Quality Materials: Ensures long-term durability and reliability.

Benefits

  • Simplified Wiring: Streamlines the wiring process and reduces installation time.
  • Improved Organization: Provides a neat and organized wiring arrangement.
  • Enhanced Safety: Ensures secure and reliable electrical connections, reducing the risk of faults.
  • Increased Reliability: Durable construction ensures long-term performance in harsh industrial environments.
  • Flexible Configuration: Modular design allows for easy adaptation to changing wiring requirements.

Additional Details

Siemens terminal blocks like the 8WH90001GA00 are typically made from durable, flame-retardant materials. They are designed to meet relevant industry standards and certifications (e.g., UL, CSA, IEC). The specific voltage and current ratings depend on the specific model. The pitch (distance between terminals) is also a key consideration for wiring density. Accessories such as end plates, marking tags, and jumpers are available to further enhance functionality and organization.

You May Also Be Interested in

Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess