EN
  • EN
  • DE

BUZ345

Part No BUZ345
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156463-BUZ345
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ345 CAD Model

Description

The BUZ345 is an N-channel enhancement mode power MOSFET manufactured by Siemens. This component is designed for high-speed switching applications and is capable of delivering efficient performance in a variety of power electronic circuits. Although it is now an end-of-life (EOL) product, it was widely used in numerous applications requiring robust and reliable power switching capabilities.

Applications

  • Switch Mode Power Supplies (SMPS): Used in SMPS for efficient power conversion in various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to step-up or step-down voltage levels.
  • Motor Control: Found in motor control circuits for controlling the speed and torque of DC motors.
  • Lighting Ballasts: Utilized in electronic ballasts for driving fluorescent and LED lighting systems.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.

Features

  • N-Channel Enhancement Mode MOSFET: Offers efficient switching capabilities with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, enhancing overall efficiency.
  • High Switching Speed: Enables fast switching transitions, reducing switching losses and improving performance.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability in inductive switching applications.
  • Temperature Stable: Provides stable performance over a wide range of operating temperatures.

Benefits

  • Efficient Power Conversion: Low on-resistance and high switching speed result in efficient power conversion.
  • Reduced Power Dissipation: Minimizes power losses, leading to cooler operation and improved system reliability.
  • Enhanced System Reliability: Avalanche rating and temperature stability ensure robust performance under demanding conditions.
  • Simplified Circuit Design: Easy to integrate into power electronic circuits due to its standard TO-220 package.
  • Improved Thermal Management: Efficient heat dissipation helps maintain optimal operating temperatures.

Additional Details

The BUZ345 typically comes in a TO-220 package, facilitating easy mounting and efficient heat sinking. Key specifications include drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS). The gate charge (Qg) is also a crucial parameter for assessing its switching performance. Even though it's an end-of-life (EOL) product, datasheets and application notes are generally available online, offering detailed information for maintenance, repair, and educational purposes. When seeking a replacement, it's important to match critical parameters such as VDS, ID, RDS(on), and Qg to ensure compatibility and optimal performance in the intended application. Proper thermal management is crucial to ensure the BUZ345 operates within its specified limits and maintains long-term reliability.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess