EN
  • EN
  • DE

S-29330ADFJA-TR

Part No S-29330ADFJA-TR
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305739-S-29330ADFJA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29330ADFJA-TR CAD Model

Description

The S-29330ADFJA-TR is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of a system and issue a reset signal if the voltage drops below a specific threshold. The purpose of this is to prevent erratic behavior or damage to the system caused by undervoltage conditions. The 'TR' suffix likely indicates tape and reel packaging for automated assembly.

Applications

  • Microcontroller Reset Circuits
  • Power Management in Embedded Systems
  • Battery Voltage Monitoring
  • Safeguarding Data Integrity in Memory Devices
  • Industrial Control Systems

Features

  • High-Accuracy Voltage Detection
  • Low Current Consumption
  • Small SOT-25A Package
  • Built-in Hysteresis
  • Open Drain Output

Benefits

  • Protects Systems from Undervoltage Damage
  • Improves System Reliability
  • Prolongs Battery Life in Portable Devices
  • Simplifies System Design
  • Reduces System Downtime

The S-29330ADFJA-TR provides accurate monitoring of the supply voltage, ensuring a reliable reset signal when needed. The low current consumption minimizes power waste, making it suitable for battery-powered applications. The small SOT-25A package allows for easy integration into compact circuits. The built-in hysteresis prevents false triggering due to noise or minor voltage fluctuations. The open-drain output configuration allows for flexible interfacing with various logic levels.

Technical Specifications: Detailed technical specifications, including the precise voltage detection threshold, operating temperature range, supply voltage range, output voltage levels, and other relevant parameters, can be found in the manufacturer's datasheet. Package type: SOT-25A. Output type: N-channel open drain. The 'TR' suffix indicates tape and reel packaging.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess