EN
  • EN
  • DE

S-80836ALNP-EA0T2G

Part No S-80836ALNP-EA0T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186821-S-80836ALNP-EA0T2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80836ALNP-EA0T2G CAD Model

Description

The S-80836ALNP-EA0T2G is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels within electronic circuits, triggering a reset or interrupt signal when the voltage drops below a predefined threshold. This function is crucial for safeguarding sensitive components like microcontrollers and memory from potential damage or erratic behavior caused by insufficient power.

Applications

  • Microcontroller reset circuits
  • Power supply voltage monitoring
  • Battery-powered device management
  • Real-time clock (RTC) backup
  • System-on-Chip (SoC) power management

Features

  • Detection voltage: 3.6V (typical)
  • High-precision voltage detection
  • Ultra-low current consumption
  • Compact package size
  • Built-in hysteresis for noise immunity
  • N-channel open drain output

Benefits

  • Prevents data corruption and system crashes due to low voltage conditions
  • Ensures reliable microcontroller operation by providing a clean reset signal
  • Maximizes battery life in portable devices thanks to its low power consumption
  • Saves valuable board space due to its small form factor
  • Reduces false triggering caused by voltage fluctuations with integrated hysteresis
  • Facilitates easy integration with various circuit configurations via open drain output

Additional Details

The S-80836ALNP-EA0T2G's N-channel open drain output allows for flexible interfacing with different voltage levels and pull-up resistor configurations. The integrated hysteresis enhances stability by preventing oscillations near the threshold voltage. The device's minimal current draw is a significant advantage in battery-powered applications, contributing to extended operational life. The S-80836ALNP-EA0T2G provides a dependable and efficient voltage monitoring solution for a wide variety of electronic systems. The precise voltage detection capability and low power consumption make it a valuable component in ensuring system integrity and longevity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess