The S-80921CNMC-G8XT2G is a voltage detector IC manufactured by SII Semiconductor Corporation. Its primary function is to monitor the supply voltage of electronic devices and generate a reset signal when the voltage drops below a specific threshold. This is crucial for ensuring the stable and reliable operation of microcontrollers, microprocessors, and other voltage-sensitive components in various applications.
Applications
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring in embedded systems
- Battery-powered devices
- Industrial control equipment
Features
- Detection Voltage: 2.1V
- Low Current Consumption
- Operating Voltage Range: 0.8V to 10V
- Output Type: CMOS Output
- Package: SOT-23-5
- Built-in Hysteresis
Benefits
- Prevents malfunctions of microcontrollers and microprocessors due to voltage drops.
- Ensures stable system operation during power-up, power-down, and brownout conditions.
- Extends battery life in portable devices due to low current consumption.
- Provides a clean and stable reset signal with hysteresis, preventing oscillations.
- Space-saving design due to small SOT-23-5 package.
Additional Details
The S-80921CNMC-G8XT2G features a detection voltage of 2.1V and operates within a voltage range of 0.8V to 10V. It is CMOS output type ensuring compatibility with various digital circuits and microcontrollers. The device's low current consumption makes it suitable for battery-powered applications where efficiency is critical. The built-in hysteresis prevents the output signal from oscillating when the input voltage is near the detection threshold, thereby ensuring a reliable reset signal. The SOT-23-5 package allows for easy integration into compact electronic devices. The G8X suffix likely corresponds to specific electrical characteristics or variations, as well as tape and reel specifications, within the S-80921CNMC series. The T2G likely indicates specific tape and reel packaging information in accordance with RoHS compliance standards.