EN
  • EN
  • DE

S-8244AANFN-CEN-G

Part No S-8244AANFN-CEN-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187184-S-8244AANFN-CEN-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8244AANFN-CEN-G CAD Model

Description

The S-8244AANFN-CEN-G is a voltage detector IC from SII Semiconductor Corporation. It is a crucial component in Lithium-Ion (Li-Ion) battery protection circuits, ensuring safe and efficient battery operation. It's designed for overcharge, overdischarge, and overcurrent protection, making it ideal for portable devices where battery longevity and safety are paramount. The device boasts high accuracy, low current consumption, and a compact footprint.

Applications:

  • Lithium-ion and Lithium Polymer Battery Packs
  • Smartphones
  • Tablet Computers
  • Wearable Technology (Smartwatches, Fitness Trackers)
  • Portable Power Banks
  • Cordless Power Tools
  • Medical Devices

Features:

  • Overcharge Detection: Precisely monitors battery voltage and prevents overcharging, a leading cause of battery degradation and potential hazards.
  • Overdischarge Detection: Prevents the battery from being discharged below a safe voltage level, which can damage the battery and shorten its lifespan.
  • Overcurrent Detection: Protects the battery from excessive discharge current, preventing overheating and potential damage.
  • Short-Circuit Protection: Provides rapid shutdown in the event of a short circuit, minimizing the risk of fire or explosion.
  • High-Accuracy Voltage Detection: Ensures precise and reliable protection, maximizing battery performance and lifespan.
  • Low Current Consumption: Minimizes the impact on battery life, allowing for longer runtimes in portable devices.
  • Small Package Size: Enables compact designs in space-constrained applications.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and potential hazards due to overcharge, overdischarge, and overcurrent conditions.
  • Extended Battery Life: Optimizes battery usage and prevents premature degradation, maximizing the lifespan of the battery.
  • Improved System Reliability: Protects the connected device from damage caused by battery faults, ensuring reliable operation.
  • Reduced Design Complexity: Simplifies the design of battery management systems, reducing development time and costs.
  • Compact Form Factor: Enables smaller and lighter portable devices.
  • Lower Power Consumption: Contributes to longer runtimes in battery-powered applications.

Additional Details:

The S-8244AANFN-CEN-G typically operates with a specific voltage range tailored to Lithium-Ion battery requirements. It incorporates a built-in delay circuit to prevent false triggering of the protection functions due to transient voltage spikes. The device is generally available in a small DFN package, optimizing board space. It is designed to be RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess