EN
  • EN
  • DE

S-8254AAWFT-TB-S

Part No S-8254AAWFT-TB-S
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756352-S-8254AAWFT-TB-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8254AAWFT-TB-S CAD Model

Description

The S-8254AAWFT-TB-S is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring safe and reliable operation.

Applications

  • Smartphone Battery Packs: Used in smartphone battery packs for protection.
  • Tablet Battery Packs: Employed in tablet battery packs to prevent overcharging and overdischarging.
  • Power Tool Battery Packs: Applied in power tool battery packs for protection against overcurrent conditions.
  • Portable Device Battery Packs: Utilized in battery packs for various portable devices, such as digital cameras and portable media players.
  • Backup Power Systems: Integrated into backup power systems, such as UPS, for battery protection.

Features

  • Overcharge Protection: Prevents overcharging of the lithium-ion battery.
  • Overdischarge Protection: Protects the battery from excessive discharge.
  • Overcurrent Protection: Limits the current to prevent damage from overcurrent conditions.
  • Short-Circuit Protection: Provides protection against short-circuit conditions.
  • Low Current Consumption: Features low current consumption to minimize battery drain.
  • Small Package: Available in a small package, such as SOT-25 or similar, for space-saving applications.

Benefits

  • Enhanced Battery Safety: Ensures safe operation of lithium-ion battery packs by preventing overcharge, overdischarge, and overcurrent conditions.
  • Extended Battery Life: Protects the battery from damage, extending its overall lifespan.
  • Reliable Operation: Provides reliable protection in various operating conditions.
  • Compact Design: Allows for space-saving designs due to its small package size.
  • Simplified Design: Simplifies battery protection circuit design.

Additional Details

The S-8254AAWFT-TB-S features specific voltage thresholds for overcharge and overdischarge protection, as well as current limits for overcurrent protection. The TB-S suffix likely refers to the specific tape and reel packaging for automated assembly. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the overcharge detection voltage, overdischarge detection voltage, overcurrent detection current, and operating temperature range.

This battery protection IC is commonly used in lithium-ion battery packs for portable electronic devices and power tools to ensure safe and reliable operation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8917 $57.9605
160+ $0.7311 $116.9760
245+ $0.7092 $173.7540
340+ $0.6861 $233.2740
440+ $0.6630 $291.7200
585+ $0.5948 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess