Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317264-SD6901STR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD6901STR CAD Model

Description

The SD6901STR is a highly integrated power switch from Silan Microelectronics designed for offline flyback converter applications. It combines a power MOSFET and a control circuit in a single package, simplifying design and reducing component count. The 'STR' likely indicates it comes in tape and reel packaging for automated assembly.

Applications:

  • Power adapters for mobile phones, tablets, and other portable devices.
  • Standby power supplies for consumer electronics such as TVs, set-top boxes, and DVD players.
  • LED lighting applications, including LED drivers and power supplies.
  • Power supplies for small household appliances.
  • Battery chargers.

Features:

  • Integrated High-Voltage Power MOSFET: Eliminates the need for an external power switch, simplifying the design and reducing BOM cost.
  • Quasi-Resonant (QR) Operation: Reduces switching losses and improves efficiency, especially at light loads.
  • Frequency Fold-Back Operation: Further enhances efficiency at light loads by reducing the switching frequency.
  • Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions by limiting the current on a cycle-by-cycle basis.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting the load.
  • Over-Temperature Protection (OTP): Shuts down the power supply in the event of over-temperature, preventing damage to the IC and surrounding components.
  • Short-Circuit Protection (SCP): Protects the power supply from damage due to a short circuit at the output.
  • Open-Loop Protection: Provides protection against open-loop fault conditions.
  • Soft-Start Function: Reduces stress on the power MOSFET and other components during startup, improving reliability.
  • Tape and Reel Packaging: Facilitates automated assembly processes, improving manufacturing efficiency.

Benefits:

  • Reduced Component Count: Integration of the power MOSFET and control circuitry reduces the number of external components required, simplifying the design and lowering BOM cost.
  • High Efficiency: QR operation and frequency fold-back improve efficiency across a wide load range, reducing power consumption and heat generation.
  • Improved Reliability: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Simplified Design: The highly integrated nature of the SD6901STR simplifies the design process, reducing design time and effort.
  • Compact Solution: Allows for smaller and more compact power supply designs due to reduced component count.
  • Automated Assembly: Tape and reel packaging enables efficient automated assembly, reducing manufacturing costs.

The SD6901STR utilizes advanced control techniques to achieve high performance and reliability. The quasi-resonant operation minimizes switching losses and reduces EMI. The integrated protection features ensure safe operation under various fault conditions. It is typically available in a SOP-8 package. The tape and reel packaging makes it suitable for high-volume manufacturing environments.

You May Also Be Interested in

SYNC POWER Crop
Lowest to $0.2561
ECAD model for SPP8803TS8RGB
ON Semiconductor
Need more? Email Us
ECAD model for SPM2001A-4-ND
Sanken
Need more? Email Us
ECAD model for SPI-3102-R1
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171
Sunplus
Need more? Email Us
ECAD model for SPLC093C-003A-C99
ON Semiconductor
Need more? Email Us
ECAD model for SPM3225-TL-E
Delta Electronics
Need more? Email Us
ECAD model for SPL146-0R2I
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN1014S52RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.1513
ECAD model for SPN4412BS8RGB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2206 $50.7380
555+ $0.1810 $100.4550
860+ $0.1754 $150.8440
1,180+ $0.1697 $200.2460
1,525+ $0.1641 $250.2525
2,040+ $0.1471 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,049 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention