EN
  • EN
  • DE

CP2104-B01-GMR

Part No CP2104-B01-GMR
Manufacturer Silicon Labs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1040+
Reference case QFN24
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 745197-CP2104-B01-GMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP2104-B01-GMR CAD Model

Description

The CP2104-B01-GMR is a highly integrated USB-to-UART bridge controller manufactured by Silicon Labs. It provides a simple and efficient way to connect devices with a UART (Universal Asynchronous Receiver/Transmitter) interface to a USB host. This chip eliminates the need for complex USB driver development and simplifies the process of adding USB connectivity to embedded systems.

Applications

  • USB to Serial Adapters: Converting USB to serial interfaces for communication with various devices.
  • Embedded Systems: Adding USB connectivity to microcontrollers and other embedded systems.
  • Data Loggers: Connecting data loggers to a computer for data transfer and configuration.
  • Point-of-Sale (POS) Systems: Enabling USB communication for POS terminals.
  • Industrial Control: Interfacing industrial equipment with a USB host.

Features

  • Single-Chip USB to UART Bridge: Integrates a USB transceiver, UART controller, and voltage regulator in a single chip.
  • USB 2.0 Full-Speed Compatible: Supports USB 2.0 full-speed data transfer rates (12 Mbps).
  • UART Interface: Supports data rates from 300 bps to 3 Mbps.
  • Customizable Vendor ID, Product ID, and Serial Number: Allows for device identification and customization.
  • Integrated Voltage Regulator: Provides a regulated 3.3V output for the UART interface.
  • Small Package: Available in a compact QFN-24 package.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • GPIO Pins: Includes general-purpose input/output pins for flexible control.

Benefits

  • Simplified USB Connectivity: Eliminates the need for complex USB driver development.
  • Reduced Development Time: Speeds up the process of adding USB connectivity to embedded systems.
  • Lower System Cost: Integrates multiple functions into a single chip, reducing the number of components required.
  • Flexible UART Interface: Supports a wide range of data rates.
  • Easy to Use: Simple configuration and driver installation.

Additional Details

The CP2104-B01-GMR is powered directly from the USB bus and requires minimal external components. It supports various UART features, including hardware and software flow control, parity checking, and break signal generation. The integrated voltage regulator simplifies power management and eliminates the need for an external regulator in many applications. Silicon Labs provides drivers for Windows, macOS, and Linux, making it easy to integrate the CP2104-B01-GMR into a wide range of systems.

The device can be configured using Silicon Labs' Simplicity Studio software, which allows developers to customize the vendor ID, product ID, and serial number. The integrated GPIO pins can be used to control external devices or monitor status signals.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess