EN
  • EN
  • DE

HN624116TAE

Part No HN624116TAE
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063322-HN624116TAE
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN624116TAE CAD Model

Description

The HN624116TAE is likely a SRAM (Static Random Access Memory) chip manufactured by Hitachi. SRAM is a type of semiconductor memory that uses bistable latching circuitry (flip-flop) to store each bit. SRAM is volatile, meaning that data is lost when power is removed. However, SRAM offers fast access times compared to other types of memory.

Applications

  • Cache Memory: Used as cache memory in CPUs and other processors to improve performance.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for storing routing tables and packet buffers.
  • Digital Signal Processing (DSP): Found in DSP systems for storing intermediate data and coefficients.
  • Medical Devices: Used in medical imaging equipment and other medical devices for storing image data and patient information.
  • Instrumentation: Integrated into test and measurement equipment for storing data and program parameters.

Features

  • Fast Access Time: Offers very fast access times, typically in the nanosecond range.
  • Low Power Consumption: Relatively low power consumption compared to other types of memory.
  • Easy to Interface: Simple interface to microprocessors and other digital circuits.
  • High Reliability: Offers high reliability and data integrity.
  • TTL Compatible: Compatible with TTL (Transistor-Transistor Logic) circuitry.

Benefits

  • Improved System Performance: Enhances the overall performance of systems that require fast memory access.
  • Reduced Power Consumption: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Streamlines circuit design due to its ease of integration.
  • Enhanced Data Integrity: Provides reliable data storage in a variety of operating conditions.
  • Increased System Reliability: Improves the overall reliability of systems that rely on fast and reliable memory.

Additional Details

The HN624116TAE is typically packaged in a SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package). The specific capacity and access time would be detailed in the manufacturer's datasheet. SRAM is often used in applications where speed is critical, despite its higher cost and volatility compared to other memory technologies.

Modern SRAM devices are available in a wide range of densities and access times to meet the needs of various applications. Consult the datasheet for complete specifications and operating conditions.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess