EN
  • EN
  • DE

MAX4914BELT+TG40

Part No MAX4914BELT+TG40
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704315-MAX4914BELT+TG40
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4914BELT+TG40 CAD Model

Description

Maxim Integrated MAX4914BELT+TG40 Product Overview

The MAX4914BELT+TG40 from Maxim Integrated is a high-performance, low-power, single-pole/double-throw (SPDT) analog switch designed for precision applications in modern electronics. This component is part of Maxim's extensive range of analog switches that are known for their reliability and efficiency. The MAX4914BELT+TG40 is particularly suitable for signal routing in portable devices, thanks to its compact size and power-saving features.

One of the key features of the MAX4914BELT+TG40 is its low on-resistance, which typically stands at 0.5Ω. This characteristic ensures minimal signal distortion and power loss, making it an excellent choice for maintaining signal integrity in critical paths. Additionally, the device offers a high bandwidth of up to 200MHz, which is ideal for high-speed data transmission and applications requiring fast switching times.

The MAX4914BELT+TG40 operates from a single supply voltage ranging from 1.6V to 3.6V, which aligns with the voltage levels used in battery-powered devices, such as smartphones, tablets, and other portable electronics. This voltage range also makes it compatible with various logic levels, allowing for easy integration into different system architectures.

Another significant advantage of the MAX4914BELT+TG40 is its low power consumption. With a quiescent current of just 1µA (max), it helps extend battery life in portable applications. Additionally, the device features a beyond-the-rails capability, which allows signals to swing 200mV beyond the supply rails, providing greater design flexibility.

The switch comes in a tiny, lead-free, 6-pin µDFN package, measuring just 1.0mm x 1.5mm, which is a critical factor for space-constrained designs. This small form factor, combined with its excellent electrical characteristics, makes the MAX4914BELT+TG40 an ideal choice for designers looking to optimize their applications without sacrificing performance.

Overall, the Maxim Integrated MAX4914BELT+TG40 analog switch is a testament to the company's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry. Its combination of low on-resistance, high bandwidth, low power consumption, and compact packaging makes it a versatile and efficient solution for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7720 $58.2120
51+ $2.2742 $115.9842
79+ $2.2037 $174.0923
109+ $2.1321 $232.3989
141+ $2.0617 $290.6997
188+ $1.8480 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess