Products specifications

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Package Tray
RF Family/Standard Navigation
Protocol Galileo, GLONASS, GPS, GNSS
Sensitivity -165dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 2.8V ~ 4.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8517.62.0090
Other Names S2-105ZC-Z30QG,S2-105ZC,3781-SIM68M
Standard Package 1,000
Win Source Part Number 1019454-SIM68M
Ultra Librarian 3D Model Ultra Librarian SIM68M CAD Model

Description

The SIM68M is a GNSS module that is manufactured by SIMCom Wireless Solutions Limited.

  • Protocols: Galileo, GLONASS, GPS, and GNSS
  • Supply Voltage: 2.8V to 4.3V
  • Sensitivity: -165dBm
  • Data Rate: Up to 921.6 kbps
  • Package: 18-SMD
  • Mounting: Surface Mount

You May Also Be Interested in

Espressif
SMD MODULE, ESP32-S3FN8, 8 MB SP
Lowest to $3.4254
ECAD model for ESP32-S3-MINI-1-N8
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $77.5758
ECAD model for WT41U-A-AI56
Microchip Technology
2.4 GHz, IEEE Std. 802.11b™ RF Transceiver Module
Lowest to $31.0228
ECAD model for MRF24WB0MA/RM
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $23.8237
ECAD model for BG95M5LA-64-SGNS
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-05B
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Silicon Labs
Copyright © 2000-2010 Bluegiga Technologies | RF TXRX MOD BLUETOOTH CHIP ANT
Lowest to $73.1168
ECAD model for WT21-A-HCI
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $208.7122
ECAD model for BGM13P32F512GE-V2
Panasonic
BLUETOOTH® RF MODULES | RF TXRX MODULE BLUETOOTH
Need more? Email Us
ECAD model for ENW-89818C2JF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5101 $52.5707
17+ $6.1622 $104.7574
26+ $5.9696 $155.2096
35+ $5.7770 $202.1950
45+ $5.5845 $251.3025
60+ $5.0068 $300.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention